EN
  • EN
  • DE

AR0144CSSM28SUKA0-CPBR

Part No AR0144CSSM28SUKA0-CPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tape & Reel (TR)
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Voltage - Supply 1.2V
Package / Case 69-WFBGA, CSPBGA
Supplier Device Package 69-ODCSP (5.55x5.57)
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
Other Names 488-AR0144CSSM28SUKA0-CPBRTR
Standard Package 3,000
Win Source Part Number 1120354-AR0144CSSM28SUKA0-CPBR
Ultra Librarian 3D Model Ultra Librarian AR0144CSSM28SUKA0-CPBR CAD Model

Description

ON Semiconductor AR0144CSSM28SUKA0-CPBR: A Comprehensive Overview

The AR0144CSSM28SUKA0-CPBR from ON Semiconductor stands as a cutting-edge image sensor designed to cater to a wide array of imaging requirements across various applications. This sensor is part of the renowned AR0144 series, which is known for delivering exceptional image quality and performance.

Key Features

  • Resolution: The sensor provides a 1.0 Megapixel resolution, which translates to 1280 x 800 pixels. This ensures crisp and clear images, making it suitable for both industrial and consumer applications where image clarity is paramount.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, the AR0144CSSM28SUKA0-CPBR captures more light, improving low-light performance and enhancing image quality.
  • Optical Format: The 1/4-inch optical format is a standard size that balances performance and compactness, making this sensor versatile for various design requirements.
  • Frame Rate: It offers a high frame rate, which is ideal for applications that require smooth video capture or quick image processing.
  • Shutter Type: The sensor features a global shutter, which is crucial for capturing fast-moving objects without distortion. This makes it perfect for high-speed industrial inspection, drones, and other motion-sensitive applications.

Advanced Technologies

Equipped with the latest technologies from ON Semiconductor, the AR0144CSSM28SUKA0-CPBR sensor boasts advanced features such as:

  • Noise reduction algorithms to enhance image quality in various lighting conditions.
  • High dynamic range (HDR) capabilities to handle scenes with high contrast, preserving details in both dark and bright areas.
  • On-chip ADC (Analog-to-Digital Converter) that ensures accurate and consistent image reproduction.

Applications

The versatility of the AR0144CSSM28SUKA0-CPBR makes it suitable for a broad spectrum of applications, including:

  • Industrial automation and inspection systems.
  • Automotive and transportation, such as driver-assist systems and license plate recognition.
  • Security and surveillance systems.
  • Medical imaging devices.
  • Unmanned aerial vehicles (UAVs) and robotics.

In conclusion, the AR0144CSSM28SUKA0-CPBR by ON Semiconductor is a highly adaptable image sensor that offers robust performance, making it an excellent choice for developers and manufacturers looking to integrate high-quality imaging capabilities into their products.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess