EN
  • EN
  • DE

930C6W2P2K

Part No 930C6W2P2K
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224344-930C6W2P2K
Categories Custom Parts
Manufacturer Cornell Dubilier Electronics (CDE)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 930C6W2P2K CAD Model

Description

The 930C6W2P2K is a capacitor manufactured by Cornell Dubilier Electronics (CDE). While specific details are limited without further search, CDE is known for producing high-quality capacitors used in a wide range of applications. The '930C' likely refers to a specific series within CDE's capacitor product line, and the remaining alphanumeric code details its specifications, such as capacitance value, voltage rating, tolerance, and lead style.

Possible Applications:

  • Power supplies
  • Inverters
  • Motor controls
  • UPS (Uninterruptible Power Supplies) systems
  • Renewable energy systems (solar and wind power)

Key Features (Based on CDE Capacitor Characteristics):

  • High capacitance value
  • High ripple current capability
  • Long operational life
  • High voltage rating
  • Low ESR (Equivalent Series Resistance)
  • Stable performance over temperature variations

Benefits:

  • Reliable energy storage and filtering
  • Improved power supply stability
  • Extended equipment lifespan
  • Reduced heat generation
  • Enhanced system efficiency

Additional Details (General CDE Capacitor Info):

CDE capacitors are often chosen for demanding applications where reliability and performance are critical. The 930C series, if consistent with other CDE offerings, probably utilizes high-grade materials and construction techniques to ensure consistent operation over a long lifespan. Users should consult the official CDE datasheet for the specific 930C6W2P2K part to ascertain its exact electrical and mechanical characteristics, including capacitance, voltage, tolerance, operating temperature range, and dimensions. The datasheet will also detail the recommended mounting and soldering practices to guarantee optimal performance and longevity of the capacitor within the target application.

You May Also Be Interested in

Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Qualcomm
Lowest to $7.9791
Anachip Corp
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Febest Auto Parts
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fuji Electric
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess