EN
  • EN
  • DE

LM2463TA

Part No LM2463TA
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRIVER MONOLITHIC TO-220-11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type CRT
Operating Supply Current 50mA
Supply Voltage - Operating 60 V to 85 V
Temperature Range - Operating -20°C to 100°C
Mounting Through Hole
Case / Package TO-220-11
Win Source Part Number 071056-LM2463TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2463TA CAD Model

Description

The LM2463TA is a high-performance integrated circuit (IC) developed by Texas Instruments, a renowned name in the field of semiconductor manufacturing.

  • Application: Processing video signals
  • Channel Count: Three
  • Input: AC coupled
  • Channels: Red, Green, and Blue (RGB) signals
  • Bandwidth: 130 MHz
  • Internal Clamp Circuit: Yes
  • Slew Rate: High
  • Package: 16-pin DIP package
  • Power Supply: Single 5V power supply
  • Low Power Shutdown Mode: Yes

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5413 $63.0826
4+ $25.8801 $103.5204
6+ $25.0713 $150.4278
9+ $24.2626 $218.3634
11+ $23.4538 $257.9918
15+ $21.0276 $315.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess