EN
  • EN
  • DE

LM211QDRG4Q1

Part No LM211QDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP DIFF W/STROBES 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-24702-2, -LM211QDRG4Q1-NDR, 296-24702-1, 296-24702-6, -296-24702-1-ND, LM211QDRG4Q1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923077-LM211QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian LM211QDRG4Q1 CAD Model

Description

The Texas Instruments LM211QDRG4Q1 is an automotive AEC-Q100 series integrated circuit (IC) with a comparator general purpose DTL, MOS, open-collector, open-emitter, RTL, and TTL output type.

  • Series: Automotive AEC-Q100
  • Category: Integrated Circuit (IC)
  • Type: Comparator General Purpose DTL, MOS, open-collector, open-emitter, RTL, and TTL
  • Package: 8-SOIC
  • Mounting: Surface Mount
  • Operating Temperature: -40°C to 125°C
  • Quantity per Package: 2500
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 5 weeks
  • REACH Status: Unaffected

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8885 $53.3100
140+ $0.7291 $102.0740
215+ $0.7063 $151.8545
295+ $0.6835 $201.6325
380+ $0.6607 $251.0660
510+ $0.5924 $302.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess