EN
  • EN
  • DE

SG16SVTJ

Part No SG16SVTJ
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837240-SG16SVTJ
Ultra Librarian 3D Model Ultra Librarian SG16SVTJ CAD Model

Description

The Freescale Semiconductor (now NXP) SG16SVTJ is a silicon gate CMOS device. This device is designed to function as a precision analog switch, providing exceptional performance in various analog signal switching applications. It offers low on-resistance, fast switching speeds, and low charge injection, making it ideal for use in data acquisition systems, audio and video signal routing, and communication systems. Its robust design ensures reliable operation and long-term stability.

Applications:

  • Data Acquisition Systems: Used in data acquisition systems for switching analog input signals.
  • Audio and Video Signal Routing: Integrated into audio and video equipment for signal routing and selection.
  • Communication Systems: Employed in communication systems for analog signal switching.
  • ATE (Automatic Test Equipment): Utilized in automatic test equipment for signal routing and switching.
  • Sample-and-Hold Circuits: Applied in sample-and-hold circuits for analog signal sampling.

Features:

  • Low On-Resistance: Minimizes signal loss and distortion during switching.
  • Fast Switching Speeds: Enables rapid signal switching, improving system performance.
  • Low Charge Injection: Reduces switching glitches and ensures signal integrity.
  • CMOS Technology: Provides low power consumption and high input impedance.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages, offering design flexibility.

Benefits:

  • Improved Signal Integrity: Low on-resistance and low charge injection ensure signal integrity.
  • Enhanced System Performance: Fast switching speeds improve overall system performance.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Reliable Operation: Robust design ensures reliable operation and long-term stability.
  • Versatile Applications: Suitable for a wide range of analog signal switching tasks.

The SG16SVTJ analog switch is designed to minimize signal distortion and ensure accurate signal transmission. It features a low input capacitance, which further enhances its switching performance. The device is typically available in a compact package, facilitating easy integration into various circuit designs. Its operating temperature range is specified to ensure reliable performance across a wide range of environmental conditions. The SG16SVTJ is a key component in applications requiring high-precision analog signal switching, providing a balance of performance, reliability, and ease of use. Its compatibility with standard logic levels simplifies interfacing with digital control systems.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8064 $63.2240
80+ $1.4830 $118.6400
125+ $1.4368 $179.6000
170+ $1.3906 $236.4020
215+ $1.3433 $288.8095
290+ $1.2047 $349.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess