The LM20136MHEVAL from Texas Instruments is an evaluation platform designed to facilitate the testing and performance analysis of the LM20136, a highly efficient, precision synchronous buck regulator. This evaluation board is an excellent tool for engineers and designers looking to implement the LM20136 into their power management solutions, especially in applications requiring a low voltage, high current output from a higher voltage input.
Key Features
- Support for a wide input voltage range from 2.95V to 5.5V, accommodating a variety of source voltages.
- Adjustable output voltage from 0.8V to 85% of the input voltage, providing flexibility for different voltage requirements.
- High efficiency synchronous buck operation with integrated FETs to minimize external component count.
- Capable of delivering up to 6A of continuous output current, suitable for high-current applications.
- High frequency operation up to 1MHz, allowing the use of small surface mount inductors and capacitors to reduce board space.
- Thermal shutdown and over-current protection features for enhanced reliability and safety.
- Pre-assembled evaluation board for immediate use, facilitating quick prototyping and testing.
Applications
The LM20136MHEVAL is ideal for a variety of applications where efficient power conversion is critical. These include:
- Telecommunications and networking equipment
- Computing and server systems
- Consumer electronics
- Industrial and automotive systems
Design and Layout
The evaluation board is designed with a compact and efficient layout, ensuring minimal power loss and easy integration into existing systems. It includes test points for easy access to all critical signals and voltages, enabling comprehensive evaluation of the LM20136's performance. The board is also equipped with jumpers and connectors that allow for quick configuration changes and straightforward interfacing with external test and application circuitry.
Whether you are in the initial stages of design or in the midst of finalizing a product, the LM20136MHEVAL from Texas Instruments provides a convenient and effective platform for assessing the LM20136 buck regulator and accelerating the development process.