EN
  • EN
  • DE

LM193H/883

Part No LM193H/883
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW POWER LOW OFFSET VOLTAGE DUA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tray
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 6mA
Current - Quiescent (Max) 2.5mA
CMRR, PSRR (Typ) 60dB CMRR, 60dB PSRR
Propagation Delay (Max) 700ns (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case TO-99-8 Metal Can
Mounting Type Through Hole
Supplier Device Package TO-99-8
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614270-LM193H/883
Ultra Librarian 3D Model Ultra Librarian LM193H/883 CAD Model

Description

The LM193H/883, a robust and reliable dual differential comparator, is a high-quality electronic component manufactured by Texas Instruments. Designed to cater to a wide array of applications, this device is a quintessential element for systems that require precision voltage comparisons. The LM193H/883 is specifically tailored for operation in extreme conditions, making it an ideal choice for military and aerospace applications that demand adherence to the stringent 883 military standards.

Key Features

  • Wide Voltage Range: The LM193H/883 operates over a wide voltage range from 2V to 36V for single supply or ±1V to ±18V for dual supplies, accommodating various application needs.
  • Low Input Bias Current: The device boasts a low input bias current, ensuring minimal effect on the signal path and providing more accurate comparisons.
  • Offset Voltage: It features low input offset voltage, which is critical for precision applications where the accuracy of the voltage comparison is paramount.
  • Differential Input Voltage Range: The comparator can handle a wide differential input voltage range equal to the power supply voltage, enhancing its flexibility in different circuit configurations.
  • Output Compatibility: The output of the LM193H/883 is compatible with RTL, DTL, TTL, MOS, and CMOS logic systems, allowing for seamless integration with a variety of digital components.
  • Robustness: With its military-grade construction, the LM193H/883 is designed to withstand harsh environments and extreme temperatures, ensuring reliable performance when it matters most.

Applications

The LM193H/883 is versatile, serving in multiple applications across different industries. It is particularly suited for:

  • Military and aerospace equipment
  • High-reliability systems
  • Precision voltage monitoring
  • Window comparators
  • Multivibrators
  • Limit comparators

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the rigorous demands of their customers. The LM193H/883 is no exception, with its compliance to the 883 military standard, ensuring top-notch performance and durability. For engineers and designers seeking a dependable comparator that can withstand extreme conditions without compromising on precision, the LM193H/883 from Texas Instruments is an excellent choice.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9213 $55.8426
5+ $22.9098 $114.5490
7+ $22.1938 $155.3566
10+ $21.4779 $214.7790
13+ $20.7620 $269.9060
17+ $18.6142 $316.4414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess