EN
  • EN
  • DE

LM1877M-9

Part No LM1877M-9
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM1877 Dual Audio Power Amplifier | IC AMP AUDIO PWR 2W STER 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 2W x 2 at 8Ohm
Supply Voltage (V) 6V ~ 24V, ±3V ~ 12V
Features Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number LM1877
Manufacturer Pack Quantity 50
MSL Level 2A (4 Weeks)
Win Source Part Number 754254-LM1877M-9
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1877M-9 CAD Model

Description

The LM1877M-9 is a high-performance audio power amplifier designed by Texas Instruments, renowned for its reliability and efficiency in providing quality sound amplification. This integrated circuit is specifically engineered to deliver excellent audio performance with low distortion, making it an ideal choice for a wide range of applications including hi-fi audio systems, televisions, and multimedia speakers.

Key Features

  • Dual-Channel Amplification: The LM1877M-9 offers dual-channel operation, allowing it to drive stereo speakers with ease. Each channel is capable of delivering up to 2 watts of continuous average power to a 4-ohm load with less than 10% THD (Total Harmonic Distortion) across the audio spectrum.
  • Low Distortion: With its low distortion characteristics, the LM1877M-9 ensures a clear and high-fidelity audio output, preserving the integrity of the original sound.
  • Wide Power Supply Range: The device operates over a wide power supply range from 9V to 15V, providing flexibility in various system designs and ensuring stable performance under different power conditions.
  • Minimal External Components: The LM1877M-9 is designed to operate with a minimal number of external components, simplifying the circuit design and reducing overall system costs.
  • Protection Features: It includes built-in protection circuits such as short circuit protection and thermal shutdown, which safeguard the amplifier and the speakers from potential damage.

Applications

The LM1877M-9 is versatile and can be used in a variety of audio applications. Its compact size and high-efficiency operation make it a popular choice for portable audio devices, automotive sound systems, and other applications where space and power efficiency are critical.

Technical Specifications

Parameter Value
Output Power 2W (per channel)
Load Impedance
THD <10%
Supply Voltage Range 9V to 15V
Package Multipower BCD

For detailed information about the LM1877M-9, including pin configurations, application circuits, and performance graphs, please refer to the official Texas Instruments datasheet.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess