EN
  • EN
  • DE

TAS5709AGPHPR

Part No TAS5709AGPHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description TAS5709A 20-W STEREO I2S AUDIO A / Amplifier IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 89 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 355205-TAS5709AGPHPR
Ultra Librarian 3D Model Ultra Librarian TAS5709AGPHPR CAD Model

Description

Texas Instruments TAS5709AGPHPR Audio Amplifier

The TAS5709AGPHPR is a state-of-the-art audio amplifier from Texas Instruments that is designed to provide a high-quality audio experience for a wide range of consumer electronics. This integrated circuit is part of Texas Instruments' PurePath™ HD technology line, which is renowned for delivering excellent sound quality with minimal distortion and noise.

The TAS5709AGPHPR operates as a digital audio-power amplifier that uses a PWM (Pulse Width Modulation) technique to achieve high efficiency. It is particularly suited for applications such as home stereo systems, television soundbars, docking stations, and digital audio systems where space is at a premium and power efficiency is crucial.

Key features of the TAS5709AGPHPR include:

  • Support for I2S and TDM digital audio inputs, allowing for flexible integration with various audio sources and systems.
  • Efficient Class-D operation with up to 90% power efficiency, ensuring less heat generation and reducing the need for bulky heatsinks.
  • Integrated closed-loop architecture which minimizes output noise and distortion, providing a clean and clear audio output.
  • Advanced on-chip audio processing options, including bass boost, treble, and equalizer functions, to enhance the listening experience without the need for external components.
  • Multiple switching rates, including 384kHz, 352.8kHz, and others, for flexible system design and improved audio performance.

With a compact 48-TQFP (Thin Quad Flat Pack) package, the TAS5709AGPHPR is designed to fit into tight spaces, making it an ideal choice for slim audio applications. Additionally, it supports a wide power supply range, which allows it to be used in various environments without the need for complex power management systems.

Overall, the TAS5709AGPHPR from Texas Instruments represents a sophisticated solution for designers looking to enhance the audio quality and efficiency of their products. Its combination of high-performance audio processing, efficiency, and compact form factor make it a top choice for next-generation audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0925 $50.9250
24+ $4.1785 $100.2840
38+ $4.0479 $153.8202
52+ $3.9174 $203.7048
67+ $3.7868 $253.7156
89+ $3.3950 $302.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess