EN
  • EN
  • DE

TAS6424MQDKQRQ1

Part No TAS6424MQDKQRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO OPAMP / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Base Product Number TAS6424
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 899072-TAS6424MQDKQRQ1
Ultra Librarian 3D Model Ultra Librarian TAS6424MQDKQRQ1 CAD Model

Description

Product Overview: TAS6424MQDKQRQ1 from Texas Instruments

The TAS6424MQDKQRQ1 is a state-of-the-art automotive digital audio amplifier from Texas Instruments, designed to deliver high-quality sound while ensuring efficiency and reliability. This advanced component is part of the PurePath™ Ultra-HD technology family, which is renowned for its ability to provide clean, high-fidelity audio amplification in vehicular audio systems.

Key Features

  • Output Power: The device is capable of delivering up to 27W into 4Ω loads or 45W into 2Ω loads, providing ample power for a robust audio experience.
  • Audio Channels: It is a four-channel amplifier, allowing for versatile speaker configurations in automotive sound systems.
  • Efficiency: The TAS6424MQDKQRQ1 boasts an advanced modulation scheme that enhances efficiency, reducing heat dissipation and power waste.
  • Load Diagnostics: This amplifier is equipped with integrated load diagnostics to ensure the safety and protection of the audio system, including AC and DC load diagnostics.
  • I2C Control Interface: The device features an I2C control interface, which provides flexibility in customization and enables real-time system monitoring and control.
  • EMI Suppression: It is designed with built-in mechanisms to minimize electromagnetic interference (EMI), ensuring a clear audio signal in the electronically noisy environment of a vehicle.

Applications

The TAS6424MQDKQRQ1 is highly suitable for automotive audio applications such as infotainment systems, head units, and rear seat entertainment systems. Its robust design and advanced features make it an ideal choice for manufacturers looking to enhance the audio experience in modern vehicles.

Quality and Reliability

As a product designed for the automotive industry, the TAS6424MQDKQRQ1 meets stringent quality standards, including AEC-Q100 qualification. It is manufactured to withstand the harsh conditions of the automotive environment, ensuring long-term reliability and performance.

With its combination of power, efficiency, and advanced features, the TAS6424MQDKQRQ1 from Texas Instruments represents a premier solution for automotive audio amplification, delivering unmatched sound quality and system integration for the next generation of vehicles.

You May Also Be Interested in

Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5002 $57.0012
13+ $7.7951 $101.3363
20+ $7.5515 $151.0300
28+ $7.3079 $204.6212
36+ $7.0643 $254.3148
48+ $6.3335 $304.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess