EN
  • EN
  • DE

NCP451FCT2G

Part No NCP451FCT2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.75V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 3A
Rds On (Typ) 12mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 6-WLCSP (1.4x0.9)
Package / Case 6-UFBGA, WLCSP
Base Product Number NCP451
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 725625-NCP451FCT2G
Ultra Librarian 3D Model Ultra Librarian NCP451FCT2G CAD Model

Description

ON Semiconductor's NCP451FCT2G: A Compact and Efficient MOSFET Driver

The NCP451FCT2G is a high-performance, low-side MOSFET driver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is specifically engineered to provide efficient power management and signal conditioning in a wide array of applications. With its compact footprint and robust design, the NCP451FCT2G is an ideal choice for space-constrained environments where high switching frequencies and power efficiency are critical.

Key Features

  • High Current Drive Capability: The NCP451FCT2G is capable of delivering peak currents up to 1.5 A, ensuring that connected MOSFETs are driven effectively for optimal performance.
  • Fast Switching Speed: With its rapid rise and fall times, this driver enables high-speed operation, which is essential for reducing switching losses and improving overall efficiency in power conversion systems.
  • Low Power Consumption: Designed with power-saving in mind, the device operates with minimal quiescent current, making it suitable for battery-powered applications where energy efficiency is paramount.
  • Wide Operating Voltage Range: The NCP451FCT2G functions over a broad supply voltage range from 4.5 V to 18 V, providing flexibility in various system designs and ensuring compatibility with a range of MOSFETs.
  • Thermal Shutdown Protection: To safeguard against overheating, the device features an integrated thermal shutdown mechanism that temporarily disables the driver if the junction temperature exceeds safe operating limits.
  • Lead-Free and RoHS Compliant: In line with ON Semiconductor's commitment to environmental sustainability, the NCP451FCT2G is manufactured without the use of hazardous substances and complies with RoHS regulations.

Applications

The versatility of the NCP451FCT2G makes it suitable for a diverse range of applications, including:

  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • LED Lighting
  • Switch Mode Power Supplies (SMPS)

With its combination of high-speed operation, power efficiency, and compact design, the NCP451FCT2G from ON Semiconductor stands out as a reliable and effective solution for driving low-side MOSFETs in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6405 $51.2400
195+ $0.5256 $102.4920
295+ $0.5091 $150.1845
410+ $0.4927 $202.0070
525+ $0.4763 $250.0575
705+ $0.4270 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,790 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess