EN
  • EN
  • DE

TPA0243DGQG4

Part No TPA0243DGQG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 2W 10MSOP / Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 1 @ 4Ohm; 95mW x 2 @ 32Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-HVSSOP
Package / Case 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number TPA024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 80
Win Source Part Number 1201535-TPA0243DGQG4
Ultra Librarian 3D Model Ultra Librarian TPA0243DGQG4 CAD Model

Description

The TPA0243DGQG4 is a state-of-the-art audio amplifier integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This high-fidelity audio amplifier is designed to deliver premium sound quality with high efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • Output Power: The TPA0243DGQG4 offers impressive output power, capable of driving a 2-Watt load with ease, ensuring loud and clear audio reproduction.
  • Audio Channels: It is a stereo audio amplifier, which means it can amplify two separate audio channels simultaneously, perfect for creating an immersive listening experience.
  • Power Supply Range: This IC operates over a wide power supply range, accommodating various design requirements and making it suitable for battery-powered applications.
  • Efficiency: With its advanced design, the TPA0243DGQG4 achieves high efficiency, minimizing power loss and heat generation during operation.
  • THD+N: It boasts a low Total Harmonic Distortion plus Noise (THD+N), ensuring the audio output is clean and true to the original recording.
  • Package: The IC is housed in a compact PowerPAD MSOP package, which not only saves space on the printed circuit board (PCB) but also enhances thermal performance.

Applications

The versatility of the TPA0243DGQG4 makes it suitable for a variety of applications, including:

  • Portable and desktop audio systems
  • Multimedia speakers
  • Home theater systems
  • Automotive sound systems

Quality and Reliability

As with all Texas Instruments products, the TPA0243DGQG4 is manufactured to the highest quality standards. TI's commitment to reliability ensures that this audio amplifier IC will provide consistent performance over its operational lifespan, making it a reliable choice for both commercial and consumer audio applications.

Whether you're designing a high-end home audio system or a compact portable speaker, the TPA0243DGQG4 from Texas Instruments offers the power, clarity, and reliability needed to create an exceptional audio experience.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess