EN
  • EN
  • DE

LM1875T/LB05

Part No LM1875T/LB05
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 20W MONO TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 25W x 1 @ 8 Ohm
Supply Voltage - Operating 16 V to 60 V, ±8 V to 30 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package TO-220-5
Dimension TO-220-5 Formed Leads
Win Source Part Number 1052735-LM1875T/LB05
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LM1875T/LB05 CAD Model

Description

The LM1875T/LB05 from Texas Instruments is a high-fidelity audio power amplifier designed to deliver exceptional sound quality and performance for a wide range of audio applications. This versatile amplifier is capable of delivering up to 20 watts of continuous average power to an 8-ohm load with less than 0.1% total harmonic distortion (THD) from 20 Hz to 20 kHz, making it an ideal choice for high-quality audio systems.

Key Features:

  • Output Power: 20 watts into an 8-ohm load or 30 watts into a 4-ohm load, ensuring sufficient power for most audio applications.
  • Low Distortion: Maintains a THD+N of less than 0.1% across the audio spectrum, providing clear and accurate sound reproduction.
  • Wide Frequency Response: Delivers a flat frequency response from 20 Hz to 20 kHz, which is essential for high-fidelity audio playback.
  • Protection Features: Includes an output protection from a short to ground or to the supplies as well as thermal protection with parabolic limit.
  • External Gain Configuration: Allows for the flexibility of setting gain levels to match specific application requirements.

Applications:

The LM1875T/LB05 is ideal for a variety of audio applications, including:

  • High-end stereo receivers
  • Compact stereo amplifiers
  • Self-powered speakers
  • Surround-sound amplifiers
  • Bridge amplifiers

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the LM1875T/LB05 is no exception. Built with the expertise of one of the leading semiconductor companies, this audio amplifier is designed to perform consistently over time, ensuring a lasting addition to any audio equipment.

Whether you're an audio enthusiast looking to build a custom amplifier or a manufacturer seeking a reliable component for mass production, the LM1875T/LB05 offers the performance and features necessary to meet a wide range of audio amplification needs.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5934 $50.3406
22+ $4.5894 $100.9668
34+ $4.4460 $151.1640
47+ $4.3026 $202.2222
61+ $4.1592 $253.7112
81+ $3.7289 $302.0409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess