EN
  • EN
  • DE

ISO7330CQDWQ1

Part No ISO7330CQDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 3CH 16SOIC / General Purpose Digital Isolator 3000Vrms 3 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 58ns, 58ns
Pulse Width Distortion (Max) 4ns
Rise / Fall Time (Typ) 3ns, 2ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7330
Standard Package 40
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339394-ISO7330CQDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7330CQDWQ1 CAD Model

Description

The ISO7330CQDWQ1 from Texas Instruments is a high-performance, automotive-grade digital isolator designed to meet the stringent requirements of automotive applications. This robust component ensures signal integrity and isolation for systems that require protection from high-voltage environments and noise-prone conditions common in automotive settings.

Key Features

  • Triple Channel Isolator: The ISO7330CQDWQ1 features three independent isolation channels, providing flexibility in design and enhancing system reliability.
  • High Isolation Voltage: With an isolation rating of 3000 Vrms for 1 minute, this device provides excellent protection against high voltage transients, ensuring safe operation in electrically noisy environments.
  • Wide Temperature Range: The device operates over a wide temperature range of -40°C to +125°C, making it suitable for harsh automotive conditions.
  • Low Power Consumption: Designed for energy efficiency, the ISO7330CQDWQ1 offers low power consumption, which is critical for battery-powered applications and helps in reducing overall system power.
  • High-Speed Operation: It supports data rates up to 100 Mbps, allowing for fast communication between isolated domains, which is essential for modern automotive systems.
  • Robust EMC Performance: The isolator boasts excellent electromagnetic compatibility (EMC) performance, including high immunity to electromagnetic interference (EMI) and low emissions, minimizing the risk of signal corruption.

Applications

The ISO7330CQDWQ1 is ideal for a variety of applications within the automotive sector, including:

  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)
  • Powertrain Systems
  • Battery Management Systems
  • Infotainment and Telematics

With its robust feature set and compliance with automotive industry standards, the ISO7330CQDWQ1 is an excellent choice for designers seeking a reliable solution for critical signal isolation in their automotive electronic systems. By incorporating this digital isolator, manufacturers can enhance the safety, efficiency, and performance of their automotive products.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3584 $51.5088
17+ $6.0377 $102.6409
26+ $5.8490 $152.0740
36+ $5.6603 $203.7708
46+ $5.4717 $251.6982
62+ $4.9056 $304.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,841 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess