EN
  • EN
  • DE

ADV202BBC-115

Part No ADV202BBC-115
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC VIDEO CODEC JPEG2000 121-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type JPEG2000 Video Codec
Resolution (Bits) 16 b
Sigma Delta No
Voltage - Supply, Analog 1.5V, 3.3V
Voltage - Supply, Digital 1.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 121-BGA, CSPBGA
Supplier Device Package 121-CSPBGA (12x12)
Base Product Number ADV202
Standard Package 7 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559924-ADV202BBC-115
Ultra Librarian 3D Model Ultra Librarian ADV202BBC-115 CAD Model

Description

The ADV202BBC-115 is a high-performance, stand-alone JPEG2000 video codec designed by Analog Devices Inc. This advanced chip is engineered to meet the rigorous demands of image and video compression applications. The device is ideal for a wide range of uses, including industrial imaging, medical imaging, satellite and airborne imaging systems, and professional video editing and broadcasting.

Key Features

  • High-Quality Imaging: The ADV202BBC-115 utilizes JPEG2000, a wavelet-based image compression standard that provides superior image quality at various compression levels, making it perfect for applications where image clarity is paramount.
  • Versatile Performance: This codec is capable of operating in both lossless and lossy compression modes, offering flexibility depending on the requirements of the application.
  • Scalability: The JPEG2000 standard allows for scalability in both resolution and quality, meaning that images can be decoded to different resolutions and quality levels from a single compressed stream, saving on storage and bandwidth.
  • Low Latency: Designed for real-time applications, the ADV202BBC-115 offers low encoding and decoding latency, which is crucial for time-sensitive tasks such as live video streaming or remote surgery in medical applications.
  • Programmable: With its programmable internal architecture, the ADV202BBC-115 can be tailored to specific application requirements, providing a versatile solution for a variety of imaging needs.

Technical Specifications

Parameter Value
Resolution Supports high-definition video and beyond
Interface Host-centric or stand-alone operation modes
Power Consumption Low power operation for energy efficiency
Operating Temperature Industrial temperature range

With its robust feature set and adaptability, the ADV202BBC-115 from Analog Devices Inc. stands out as an exceptional choice for developers and engineers looking for a reliable and high-quality video compression solution.

You May Also Be Interested in

Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess