EN
  • EN
  • DE
  • IT

MAX6324BUT29+T

Part No MAX6324BUT29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.93V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705203-MAX6324BUT29+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6324
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6324BUT29+T CAD Model

Description

Maxim Integrated's MAX6324BUT29+T: High-Precision Voltage Supervisor

The MAX6324BUT29+T is a sophisticated voltage supervisor component designed and manufactured by Maxim Integrated. This compact device is engineered to provide reliable monitoring of power supplies, ensuring that digital systems operate within their specified voltage ranges. It is an essential component for a myriad of applications where precise voltage control is critical for the stability and functionality of the electronic system.

Key Features:

  • High Accuracy: The MAX6324BUT29+T offers a precise monitoring threshold voltage, ensuring that the system is closely supervised for any deviations from the desired operating voltage.
  • Low Power Consumption: With its low quiescent current, this voltage supervisor is an energy-efficient choice for battery-powered and portable devices, contributing to longer battery life and reduced power costs.
  • Compact SOT23 Packaging: The device comes in a small SOT23 package, making it suitable for space-constrained applications without compromising performance.
  • Adjustable Voltage Reset: Users can configure the reset voltage threshold according to specific system requirements, providing flexibility and customization for different designs.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to reset the system, offering additional control for system maintenance or troubleshooting.

Applications:

The MAX6324BUT29+T is versatile and can be utilized in a variety of settings, including:

  • Computing systems
  • Consumer electronics
  • Portable/battery-powered devices
  • Communication infrastructure
  • Medical equipment

Its high precision and reliability make it particularly well-suited for critical applications where voltage levels must be maintained with tight tolerances to ensure the proper functioning of sensitive electronic components.

Technical Specifications:

  • Supply Voltage Range: 1.2V to 5.5V
  • Reset Threshold Voltage: Factory-trimmed options available
  • Package Type: SOT23-6
  • Operating Temperature Range: -40°C to +125°C

The MAX6324BUT29+T from Maxim Integrated is an ideal solution for designers looking for a reliable, high-precision voltage supervisor to enhance the stability and robustness of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess