EN
  • EN
  • DE

NTB0104BQ-Q100X

Part No NTB0104BQ-Q100X
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TXRX TRANSLATING 4B 14DHVQFN / Voltage Level Translator 4-CH Bidirectional Automotive 14-Pin DHVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Operating Temperature Range -40°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package 14-VFQFN Exposed Pad
Manufacturer Package 14-DHVQFN (2.5x3)
Win Source Part Number 790839-NTB0104BQ-Q100X
Popularity Medium
Supply and Demand Status Limited
Family Name NTB0104-100
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NTB0104BQ-Q100X CAD Model

Description

The NTB0104BQ-Q100X is a versatile, high-performance bidirectional level translator manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This product is specifically designed to address the needs of interfacing devices operating at different voltage levels in automotive applications, ensuring seamless communication between components that have mismatched I/O voltages.

Key Features

  • Bi-directional Translation: Capable of translating signals between two voltage nodes, the NTB0104BQ-Q100X supports voltage level translation from as low as 1.0V to as high as 3.6V, making it ideal for multi-voltage systems.
  • Automotive Qualified: The device meets the stringent requirements of the automotive industry and is AEC-Q100 qualified, ensuring reliability and performance under harsh conditions.
  • Low Standby Current: It features a low standby current which is crucial for power-sensitive applications, thereby contributing to the overall energy efficiency of the system it is incorporated into.
  • High-Speed Operation: The NTB0104BQ-Q100X is designed for high-speed operation, making it suitable for fast data transfer applications within automotive systems.
  • ESD Protection: It comes with Electrostatic Discharge (ESD) protection on all pins, safeguarding the device from potential damage during handling and operation.

Applications

The NTB0104BQ-Q100X is particularly useful in automotive environments where multiple voltage domains exist. It can be used in:

  • Infotainment Systems
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Engine Control Units (ECUs)
  • Navigation Systems

Package and Quality

The product is offered in a DHVQFN14 package, which is compact and suitable for space-constrained applications. The leadless package helps in achieving a small footprint on the PCB while providing excellent thermal performance. The NTB0104BQ-Q100X's compliance with AEC-Q100 standards signifies its commitment to quality and reliability in automotive-grade applications.

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0389 $51.9450
120+ $0.8524 $102.2880
185+ $0.8258 $152.7730
255+ $0.7992 $203.7960
325+ $0.7725 $251.0625
435+ $0.6926 $301.2810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess