EN
  • EN
  • DE

TMDSDSK5416-0E

Part No TMDSDSK5416-0E
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP STARTER KIT TMS320C5416 / TMS320C5416 DSP Starter Kit C5000™ DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C5000™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform DSP Starter Kit
Utilized IC / Part TMS320C5416
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Suggested Programming Environment Code Composer Studio
Base Product Number TMDS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1341745-TMDSDSK5416-0E
Ultra Librarian 3D Model Ultra Librarian TMDSDSK5416-0E CAD Model

Description

The TMDSDSK5416-0E is a robust development tool from Texas Instruments designed to provide designers with a platform to accelerate the development and testing of digital signal processing applications. This development kit is centered around the TMS320C5416 digital signal processor (DSP), which is known for its high performance and low power consumption, making it ideal for a wide range of signal processing tasks.

Key Features

  • High-Performance DSP: At the heart of the TMDSDSK5416-0E is the TMS320C5416 processor, which operates at a frequency of up to 160 MHz, delivering the computational power necessary for complex algorithms and signal processing tasks.
  • Onboard Memory: The development kit comes with onboard memory, including 512K words of Flash and 128K words of SDRAM, providing ample space for code development and data storage.
  • Expandable: With an expansion port, users can easily connect additional modules or custom hardware to extend the functionality of the development system.
  • Integrated Development Environment: The TMDSDSK5416-0E is supported by Texas Instruments' Code Composer Studio IDE, which offers a comprehensive suite of tools for code development, debugging, and performance analysis.

Applications

The versatility of the TMDSDSK5416-0E makes it suitable for a wide array of applications, including:

  • Audio processing and speech recognition
  • Biomedical signal processing
  • Industrial control systems
  • Telecommunications
  • Instrumentation and measurement systems

Connectivity and Peripherals

The development kit is equipped with a host of connectivity options and peripheral interfaces, including:

  • USB connectivity for easy interfacing with PCs
  • JTAG support for advanced debugging
  • Audio input and output jacks for real-time signal processing
  • Multiple general-purpose I/O ports for custom applications

Overall, the TMDSDSK5416-0E development kit is a powerful tool for engineers and developers looking to harness the capabilities of the TMS320C5416 DSP for their signal processing projects. Its combination of performance, expandability, and comprehensive software support make it an invaluable asset in the development of sophisticated digital signal processing solutions.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess