EN
  • EN
  • DE

LM158AFKB

Part No LM158AFKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Military-grade, dual, 30-V, 700-kHz, 3-mV offset voltage op amp 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 700 kHz
Height 2.03 mm
Input Bias Current 50 nA
Input Offset Voltage (Vos) 2 mV
Lead Free Contains Lead
Length 8.89 mm
Max Dual Supply Voltage 16 V
Max Operating Temperature 125 °C
Max Supply Voltage 32 V
Min Dual Supply Voltage 1.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Channels 2
Number of Elements 2
Number of Pins 20
Packaging Rail/Tube
Radiation Hardening No
RoHS Compliant
Slew Rate 0.3 V/µs
Thickness 1.83 mm
Voltage Gain 100 dB
Width 8.89 mm
Win Source Part Number 1221895-LM158AFKB
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM158AFKB CAD Model

Description

Introducing the LM158AFKB from Texas Instruments

The LM158AFKB is a high-performance operational amplifier (op-amp) offered by Texas Instruments, a leader in semiconductor solutions. This device is designed to provide a perfect blend of features, making it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

The LM158AFKB operates with a power supply range of ±1V to ±15V, making it incredibly versatile for different circuit configurations. Its dual op-amp design ensures that users can implement multiple stages of amplification or different analog processing functions within a single chip, thereby saving space and reducing component count.

With its low input offset voltage and high gain bandwidth product, this operational amplifier is capable of delivering high accuracy and speed, which is essential for applications requiring precise signal conditioning, filtering, or amplification. The low offset voltage minimizes error in signal processing, ensuring the integrity of the output signal.

Furthermore, the LM158AFKB boasts a high slew rate, which allows it to respond quickly to changes in input signals, making it an excellent choice for fast-operating circuits such as data converters, audio processors, and control systems. The device's low noise performance also makes it ideal for audio applications where maintaining signal purity is crucial.

With its wide operating temperature range, the LM158AFKB is built to perform reliably in harsh environments, ensuring consistent performance whether it's being used in industrial temperature-controlled settings or in outdoor applications exposed to extreme conditions.

Its compact package and lead (Pb) free design align with modern environmental standards, promoting sustainability while providing robust and dependable performance. The LM158AFKB is a testament to Texas Instruments' commitment to quality, reliability, and innovation in the field of analog electronics.

Whether you're designing a sophisticated audio system, precision instrumentation, or any application requiring a reliable and high-performing operational amplifier, the LM158AFKB from Texas Instruments is an excellent choice that won't disappoint.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess