EN
  • EN
  • DE

LM139AWG-QMLV

Part No LM139AWG-QMLV
Manufacturer Texas Instruments
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Type General Purpose
Number of Elements 4
Output Type Open-Collector, Open-Drain
Voltage - Supply, Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
CMRR, PSRR (Typ) 70dB CMRR, 60dB PSRR
Propagation Delay (Max) 1.3µs (Typ)
Hysteresis 10mV
Operating Temperature -55°C ~ 125°C
Package / Case 14-CSOIC (0.250", 6.35mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-CFP
Ultra Librarian 3D Model Ultra Librarian LM139AWG-QMLV CAD Model

Description

LOW POWER LOW OFFSET VOLTAGE QUA

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess