EN
  • EN
  • DE

LM139ADR

Part No LM139ADR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC VOLTAGE COMPARATR QUAD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 018658-LM139ADR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM139ADR CAD Model

Description

The Texas Instruments LM139ADR is a high-performance, low power, quad voltage comparator from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Supply Voltages: 2V to 36V (or ±1V to ±18V).
  • Power Consumption: low power consumption.
  • Voltage Range: from 2V to 36V.
  • Output Voltage Swing: large.
  • Response Time: less than 1.3 µs.
  • Design: robust design.
  • Package: small SOIC package.
  • Compliance: RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2261 $51.2003
55+ $1.8266 $100.4630
85+ $1.7695 $150.4075
117+ $1.7124 $200.3508
152+ $1.6553 $251.6056
203+ $1.4841 $301.2723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,810 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess