EN
  • EN
  • DE

LM124AWRQMLV

Part No LM124AWRQMLV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Low Power Amplifier ±16V/32V 14-Pin CFPAK Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 1 MHz
Height 2.032 mm
Input Bias Current 50 nA
Input Offset Voltage (Vos) 2 mV
Lead Free Contains Lead
Length 9.906 mm
Max Dual Supply Voltage 16 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 32 V
Min Dual Supply Voltage 1.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 700 µA
Number of Channels 4
Number of Pins 14
Operating Supply Voltage 16 V
Output Current 40 mA
Radiation Hardening Yes
RoHS Compliant
Slew Rate 0.5 V/µs
Thickness 1.778 mm
Voltage Gain 93.98 dB
Width 6.35 mm
Win Source Part Number 1022853-LM124AWRQMLV
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM124AWRQMLV CAD Model

Description

The LM124AWRQMLV is a high-grade, precision operational amplifier brought to you by Texas Instruments, renowned for its reliability and performance in critical applications. This operational amplifier is specifically designed to meet the stringent requirements of space-grade components, ensuring optimal functionality in the most demanding environments.

Key Features

  • Quadruple Operational Amplifiers: The LM124AWRQMLV contains four independent op-amps, providing flexibility and reducing the need for multiple components in complex circuits.
  • Low Power Consumption: Engineered for efficiency, this device operates with minimal power, making it ideal for space-constrained and power-sensitive applications.
  • Wide Supply Range: It can be powered by a supply voltage ranging from ±3V to ±15V, accommodating diverse electrical requirements and simplifying power supply design.
  • High Input Impedance: The high level of input impedance minimizes the loading effect on input sources, preserving signal integrity.
  • Output Short-Circuit Protection: Built-in protection mechanisms safeguard the device against potential damage from output short circuits.
  • Low Input Bias and Offset Currents: These features ensure accurate signal amplification with minimal error, crucial for precision applications.

Applications

The LM124AWRQMLV is particularly suited for high-reliability applications in the aerospace and defense sectors, including:

  • Satellite systems
  • Spacecraft instrumentation
  • Missile guidance systems
  • Avionics
  • Radar systems

Quality and Reliability

As a QMLV-class product, the LM124AWRQMLV adheres to the highest quality standards required for space-level electronic components. It undergoes rigorous testing and verification processes to ensure performance under extreme conditions. Texas Instruments' commitment to excellence is reflected in the durability and dependability of the LM124AWRQMLV, making it a trusted choice for mission-critical applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $479.6471 $479.6471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess