EN
  • EN
  • DE

CAT6095VP2-GT4

Part No CAT6095VP2-GT4
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3.3V
Resolution 12 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±1°C (±3°C)
Testing Conditions 75°C to 95°C (-20°C to 125°C)
Temperature Range - Operating -45°C to 130°C
Mounting SMD (SMT)
Case / Package 8-TDFN (2x3)
Win Source Part Number 1027770-CAT6095VP2-GT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT6095VP2-GT4 CAD Model

Description

The CAT6095VP2-GT4 is a high-performance integrated circuit from ON Semiconductor, renowned for its precision and reliability in a wide range of applications. This versatile component is engineered to meet the rigorous demands of the modern electronic landscape, providing a robust solution for system designers.

Key Features

  • High Precision: The CAT6095VP2-GT4 is designed for applications requiring precise voltage regulation and control, ensuring stable operation under varying conditions.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power wastage, making it ideal for battery-powered applications and those where power conservation is critical.
  • Robust Performance: ON Semiconductor's commitment to quality means this product offers reliable performance even in challenging environments, withstanding temperature variations and other external factors.
  • Compact Footprint: The small form factor of the CAT6095VP2-GT4 allows for integration into space-constrained designs without sacrificing functionality or performance.

Applications

The CAT6095VP2-GT4's flexibility makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Power Management Modules

Quality and Reliability

ON Semiconductor's CAT6095VP2-GT4 is manufactured to the highest standards of quality, ensuring that it meets the stringent requirements of industrial and consumer applications alike. The product undergoes rigorous testing to guarantee longevity and consistent performance over its lifespan.

Environmental Compliance

Adhering to environmental regulations, the CAT6095VP2-GT4 is designed with eco-friendly materials and complies with RoHS directives, reflecting ON Semiconductor's commitment to sustainability and responsible manufacturing practices.

With its combination of precision, efficiency, and compact design, the CAT6095VP2-GT4 from ON Semiconductor represents an excellent choice for designers looking to incorporate a reliable voltage regulation solution into their electronic products.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,158 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess