EN
  • EN
  • DE

RH5VA21CA-T1

Part No RH5VA21CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294672-RH5VA21CA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VA21CA-T1 CAD Model

Description

The RH5VA21CA-T1 is a voltage regulator manufactured by Ricoh. This voltage regulator is part of a series of CMOS-based voltage regulator ICs featuring high input voltage and low supply current. These devices are typically used in applications requiring a stable voltage supply with minimal power consumption.

Applications

  • Power management in portable devices: Used to regulate voltage in smartphones, tablets, and other mobile electronics.
  • Battery-powered equipment: Ideal for devices that rely on batteries, ensuring stable performance.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers in various applications.
  • IoT (Internet of Things) devices: Regulating power in low-power IoT sensors and devices.
  • Wireless communication devices: Used in wireless modules to maintain stable voltage levels.

Features

  • High Input Voltage: The RH5VA21CA-T1 can handle high input voltages, making it suitable for unregulated power sources.
  • Low Supply Current: Operates with low supply current, contributing to energy efficiency.
  • CMOS-based: Utilizes CMOS technology for enhanced performance and reliability.
  • Small Package: Typically available in small packages like SOT-23 or similar, saving board space.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current.

Benefits

  • Stable Voltage Output: Ensures a constant voltage supply, improving device reliability.
  • Energy Efficient: Low supply current minimizes power consumption, extending battery life.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Protection Features: Overcurrent protection enhances device safety and longevity.
  • Wide Input Voltage Range: Adaptable to various power sources and voltage fluctuations.

The RH5VA21CA-T1 is often used in conjunction with other power management components such as capacitors and inductors to create a complete power supply solution. Its small size and high efficiency make it a popular choice for portable and battery-powered applications. The output voltage is factory set, ensuring accuracy and reliability. Its low quiescent current helps to extend battery life in portable devices.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess