Product LM10506TMXJLQV is a high-performance, multi-function power management integrated circuit (PMIC) designed and manufactured by Texas Instruments.
- Converters: Three step-down DC/DC converters (two 2.25MHz converters (1.0A and 2.5A) and one 1.0MHz converter (1.0A))
- Sequencer: Programmable sequencer and default-on power states
- Interface: I2C compatible interface (supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes)
- Safety Features: Over-voltage, under-voltage, and over-temperature protection
- Indicators: Power-good indicator for system-level power monitoring
- Fault Management: Reset function for system fault management
- Design: Compact (5mm x 5mm)