EN
  • EN
  • DE

LM10506TMX-A/NOPB

Part No LM10506TMX-A/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BUCK PMU TRPL 34DSBGA / Triple Buck + LDO Power Management Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Solid State Drives (SSD)
Current - Supply 100μA
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 34-WFBGA, DSBGA
Supplier Device Package 34-DSBGA
Part Number Series LM10506
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813801-LM10506TMX-A/NOPB
Ultra Librarian 3D Model Ultra Librarian LM10506TMX-A/NOPB CAD Model

Description

The LM10506TMX-A/NOPB is a highly efficient, advanced power management integrated circuit (PMIC) from Texas Instruments (TI), designed to meet the rigorous power requirements of modern portable and embedded devices. This component is part of TI's extensive line of power management solutions that prioritize energy efficiency, reliability, and integration.

Key Features

  • Multiple Output Power Rails: The device provides multiple output voltages from a single input source, which can be programmed to suit various application needs.
  • High-Efficiency Operation: With an emphasis on power conservation, the LM10506TMX-A/NOPB operates with high efficiency, reducing heat generation and extending battery life in portable applications.
  • Adjustable Output Voltage: The PMIC allows for flexible voltage scaling, enabling it to support a variety of loads and power requirements.
  • Advanced Power Sequencing: Integrated power sequencing ensures that the outputs are enabled in the correct order for safe and reliable system startup and shutdown.
  • Thermal Management: The device includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability.

Applications

The LM10506TMX-A/NOPB is ideal for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • Embedded Systems

Quality and Reliability

As with all Texas Instruments components, the LM10506TMX-A/NOPB is manufactured to high standards of quality and reliability. The device is available in a lead-free, RoHS-compliant package, and its NOPB designation indicates that it is provided in a "No Lead (Pb)" version, reflecting TI's commitment to environmental responsibility.

Technical Specifications

The LM10506TMX-A/NOPB operates over a wide input voltage range and offers a variety of protections, such as over-current, over-voltage, under-voltage lockout, and short-circuit protection. Its compact package design makes it suitable for space-constrained applications.

Ordering Information

The product is available for order under the part number LM10506TMX-A/NOPB, and it is shipped in tape and reel packaging for efficient handling and assembly during the manufacturing process.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7815 $52.9410
33+ $3.1028 $102.3924
50+ $3.0059 $150.2950
69+ $2.9089 $200.7141
89+ $2.8119 $250.2591
120+ $2.5210 $302.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess