EN
  • EN
  • DE

ADSP-BF609KBCZ-5

Part No ADSP-BF609KBCZ-5
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Dual Core Embedded Processor | IC DSP CTRLR 349CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Dual Core
Interface CAN, EBI/EMI, Ethernet, I2C, SPI, SPORT, UART/USART, USB OTG
Clock Rate 500MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 808K x 8
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Family Part Number ADSP-BF609
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142286-ADSP-BF609KBCZ-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF609KBCZ-5 CAD Model

Description

Analog Devices Inc. ADSP-BF609KBCZ-5 Dual Core Blackfin Digital Signal Processor

The ADSP-BF609KBCZ-5 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to deliver efficient, dynamic processing for a variety of embedded applications. It is part of the Blackfin family of products, renowned for their exceptional signal processing capabilities and power efficiency. This particular model features a dual-core architecture that allows for simultaneous data processing, making it an ideal choice for complex, multitasking environments.

With a clock speed of 500 MHz, the ADSP-BF609KBCZ-5 provides a robust platform for rapid computation, which is essential for real-time signal processing tasks. The processor is built on a 32-bit, non-von Neumann microarchitecture, which supports RISC-like register and instruction efficiency along with flexible DSP capabilities. This unique combination enables the processor to excel in applications that require both control and signal processing performance, such as multimedia, audio, video, voice, and image processing.

The device integrates 1MB of L2 SRAM, which can be configured as cache or directly mapped memory, providing the flexibility to optimize performance based on specific application needs. Additionally, it includes 136KB of L1 memory, divided equally between the two cores, and supports a wide range of external memory interfaces, including DDR2 and DDR3, which are crucial for applications with large data sets or those requiring high-speed data transfer.

Furthermore, the ADSP-BF609KBCZ-5 is equipped with a rich set of peripherals, including Gigabit Ethernet MAC, USB 2.0, CAN, SPI, UART, and more, enabling easy integration with other components in embedded systems. It also offers advanced security features, such as secure boot and cryptography accelerators, ensuring that applications are protected from unauthorized access and data breaches.

The processor comes in a 256-ball CSPBGA package, which is designed for space-constrained applications while still providing the necessary I/O connectivity. The ADSP-BF609KBCZ-5 operates over an industrial temperature range, making it suitable for use in harsh environments where reliability and durability are paramount.

In summary, the ADSP-BF609KBCZ-5 from Analog Devices Inc. is a powerful, versatile, and reliable DSP that offers a perfect balance of performance, power efficiency, and security, making it an excellent choice for a wide array of embedded processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.9719 $96.9719
2+ $79.5667 $159.1334
3+ $77.0802 $231.2406
4+ $74.5938 $298.3752
5+ $72.1073 $360.5365
6+ $64.6480 $387.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess