EN
  • EN
  • DE

LM10504TME/NOPB

Part No LM10504TME/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC SSD TRPL BUCK + LDO 34USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Solid State Drives (SSD) PMIC 34-µSMD (2.82x2.82)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 34-WFBGA
Case / Package 34-µSMD (2.82x2.82)
Family Name LM10504
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LM10504TME-NDR, LM10504TME/NOPBCT-ND, 296-LM10504TME/NOPBCT, LM10504TME/NOPBCT, LM10504TME/NOPBTR-ND, 296-LM10504TME/NOPBDKR, LM10504TMENOPB, 296-41419-1-ND, 296-41419-6-ND, 296-LM10504TME/NOPBTR, LM10504TME/NOPBTR, 296-41419-2-ND, LM10504TME/NOPBDKR, -LM10504TME/NOPBCT-ND, 296-41419-6, 296-41419-2, 296-41419-1, LM10504TME/NOPBDKR-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923058-LM10504TME/NOPB
Ultra Librarian 3D Model Ultra Librarian LM10504TME/NOPB CAD Model

Description

The LM10504TME/NOPB is a highly integrated Power Management Integrated Circuit (PMIC) from Texas Instruments, designed to cater to the demanding needs of modern portable and compact electronic devices. This advanced PMIC features multiple voltage rails and power control options, providing a comprehensive power management solution for applications such as smartphones, tablets, and other portable multimedia devices.

Key Features

  • Multiple Output Power Rails: The LM10504TME/NOPB includes several output power rails with high efficiency and precision, ensuring stable power delivery to the various components of the application.
  • Programmable Voltage Levels: This PMIC allows for programmable voltage levels on its outputs, enabling customization for specific system requirements and optimizing power consumption.
  • Advanced Power Sequencing: Equipped with sophisticated power sequencing capabilities, the LM10504TME/NOPB ensures that each part of the system is powered up and down in the correct order, thereby protecting sensitive components and extending system reliability.
  • Thermal Management: With built-in thermal management features, the device can operate reliably over a wide temperature range, preventing overheating and ensuring consistent performance.
  • Small Footprint: The compact form factor of the LM10504TME/NOPB makes it an ideal choice for space-constrained applications, without compromising on functionality.

Applications

The versatile nature of the LM10504TME/NOPB PMIC allows it to be used in a multitude of applications, particularly where efficient power management is critical. It is well-suited for:

  • Portable and Handheld Devices
  • Smartphones and Tablets
  • Portable Multimedia Players
  • Wireless Communication Systems
  • GPS Devices

Environmental and Quality Certifications

The LM10504TME/NOPB is designed with a commitment to quality and environmental responsibility. It complies with RoHS standards, ensuring that it is free from hazardous substances. The device is also manufactured under ISO 9001 quality management systems, reflecting Texas Instruments' dedication to high manufacturing standards.

Conclusion

With its advanced features, the LM10504TME/NOPB from Texas Instruments stands out as a robust and versatile power management solution for designers looking to enhance the performance and efficiency of their electronic devices. Its integration of multiple power rails, programmable voltage levels, and thermal management, all within a small package, make it an excellent choice for a wide range of applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3300 $57.9900
7+ $15.8606 $111.0242
10+ $15.3649 $153.6490
14+ $14.8693 $208.1702
18+ $14.3736 $258.7248
24+ $12.8867 $309.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess