EN
  • EN
  • DE

MT16KTF1G64AZ-1G6

Part No MT16KTF1G64AZ-1G6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948089-MT16KTF1G64AZ-1G6
Series *
Ultra Librarian 3D Model Ultra Librarian MT16KTF1G64AZ-1G6 CAD Model

Description

The Micron MT16KTF1G64AZ-1G6 is an 8GB DDR3L SODIMM (Small Outline Dual In-Line Memory Module) designed for laptops and other small form-factor devices. This memory module provides a cost-effective and energy-efficient way to increase system memory and improve overall performance.

Applications:

  • Laptops: Used in laptops to improve multitasking capabilities and overall system performance.
  • Notebooks: Suitable for notebooks requiring additional memory for smoother operation.
  • Small Form-Factor PCs: Fits into small form-factor PCs that need more RAM for demanding applications.
  • All-in-One Computers: Upgrades the memory in all-in-one computers for improved responsiveness.

Features:

  • 8GB Capacity: Provides a substantial amount of memory for running applications and handling data efficiently.
  • DDR3L Technology: Utilizes DDR3L SDRAM, which operates at a lower voltage (1.35V) compared to standard DDR3, resulting in reduced power consumption and heat generation.
  • PC3L-12800: Operates at a speed of 1600MHz, allowing for fast data transfer rates.
  • 204-Pin SODIMM: Compact form factor designed for laptops and small form-factor devices.
  • Unbuffered: Designed for general use and does not include a register for improved signal integrity.
  • Non-ECC: Does not include error-correcting code, making it suitable for non-critical applications in laptops and notebooks.

Benefits:

  • Improved Laptop Performance: Enhances the performance of laptops, allowing for smoother multitasking and faster application loading times.
  • Energy Efficiency: DDR3L technology reduces power consumption, extending battery life in laptops.
  • Reduced Heat Generation: Lower voltage operation results in less heat generation, improving system stability.
  • Increased Responsiveness: Makes the laptop more responsive, especially when running multiple applications or working with large files.
  • Easy Installation: Can be easily installed in most laptops with available SODIMM slots.

The Micron MT16KTF1G64AZ-1G6 8GB DDR3L SODIMM is a reliable and energy-efficient way to upgrade the memory in laptops and small form-factor devices. It offers a balance of performance and power efficiency, making it ideal for mobile computing.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess