Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bipolar
Applications General Purpose
Output Current 1A
Supply Voltage (V) 4.5V ~ 36V
Load Voltage (V) 4.5V ~ 36V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number L293
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1194155-L293N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian L293N CAD Model

Description

The L293N from Texas Instruments is a monolithic integrated circuit that is designed to control the direction and speed of DC motors and stepper motors. This versatile chip can handle two motors simultaneously with its dual H-bridge configuration, making it an essential component for robotics and automation projects.

Key Features

  • Motor Control: Capable of driving two DC motors or one stepper motor.
  • Voltage Range: Operates at supply voltages from 4.5V to 36V.
  • High Current Output: Output current up to 1A per channel or 2A peak.
  • Heat Dissipation: Comes with an internal clamp diodes for inductive transient suppression.
  • Compatibility: Compatible with TTL and CMOS technologies.
  • Protection Features: Includes thermal shutdown and internal ESD protection.

Applications

The L293N is widely used in a variety of applications where motor control is essential. Some of the common applications include:

  • Robotics
  • Automated machinery
  • Position and velocity servomechanisms
  • Factory automation systems

Design Advantages

The L293N simplifies the process of controlling motors by integrating most of the components required for motor control into a single IC. This not only saves space on the PCB but also reduces the complexity of the circuit design. The ability to drive motors in both clockwise and counterclockwise directions, as well as brake and let them coast, provides designers with a high level of control over motor operation.

Conclusion

Overall, the L293N H-Bridge Motor Driver from Texas Instruments is a reliable and efficient solution for designers looking to control motors in their projects. Its robust feature set and ease of use make it an excellent choice for a wide range of applications, from hobbyist projects to industrial automation systems.

You May Also Be Interested in

Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
Need more? Email Us
ECAD model for TC649BEUA
IDEC
Idec Power Supplies - Series: PSR-H, PSR-S
Need more? Email Us
ECAD model for PSR-AE150-15
Omron
IMAGING CAMERA CHASSIS MOUNT / Imaging Camera Color CMOS Chassis Mount
Need more? Email Us
ECAD model for FQ2-S25100F
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
ECAD model for E3T-CT22S
Texas Instruments
IC MTRDRV BIPLR 2.75-6.8V 10VSON / LOW-VOLTAGE MOTOR DRIVER IC
Lowest to $1.6758
ECAD model for DRV8832DRCR
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $113.0277
ECAD model for E3Z-FDN27

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention