EN
  • EN
  • DE

L2902PWR

Part No L2902PWR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 72399-L2902PWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L2902PWR CAD Model

Description

The L2902PWR is a high-performance, quad operational amplifier produced by Texas Instruments, a leading global semiconductor company.

  • Type: Quad Operational Amplifier
  • Manufacturer: Texas Instruments
  • Features: High-gain frequency-compensated operational amplifiers
  • Supply: Single power supply over a wide range of voltages or split supplies
  • Input Range: Includes the negative supply
  • Voltage: 3V (1.5V+1.5V) up to 32V (±16V)
  • Compatibility: Compatible with all forms of logic
  • Output Voltage Swing: As close as 2mV to either rail
  • Input Bias: Low
  • Offset Currents: Low
  • Package: TSSOP
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to €9.9034
Texas Instruments
Need more? Email Us
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
OKI/Metcal
Need more? Email Us
Texas Instruments
Lowest to €11.3895

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess