EN
  • EN
  • DE

QALM9001

Part No QALM9001
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 285449-QALM9001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QALM9001 CAD Model

Description

The QALM9001 is a power amplifier module manufactured by Broadcom Limited. It is designed for use in wireless communication systems, specifically in applications requiring efficient and linear amplification of radio frequency (RF) signals. Power amplifier modules like the QALM9001 are critical components in wireless transmitters, responsible for boosting the power of the signal before it is transmitted through the antenna.

Applications

  • Wireless LAN (WLAN): Used in Wi-Fi routers, access points, and client devices to amplify signals for robust wireless connectivity.
  • Mobile Devices: Employed in smartphones, tablets, and other mobile devices to boost the transmit power for cellular and Wi-Fi communications.
  • IoT Devices: Integrated into various Internet of Things (IoT) devices to enable reliable wireless communication.
  • Wireless Infrastructure: Utilized in base stations and other wireless infrastructure equipment to amplify signals for wide-area coverage.
  • Bluetooth Devices: Used in Bluetooth-enabled devices to amplify signals for reliable short-range communication.

Features

  • High Linearity: Delivers excellent signal fidelity, minimizing distortion and ensuring accurate data transmission.
  • High Efficiency: Maximizes power conversion efficiency, reducing power consumption and heat generation.
  • Integrated Matching Network: Simplifies integration into RF systems by providing impedance matching.
  • Compact Size: Allows for easy integration into small electronic devices.
  • Over-Temperature Protection: Protects the amplifier from damage due to overheating.

Benefits

  • Improved Signal Quality: High linearity ensures accurate data transmission, leading to better communication performance.
  • Extended Battery Life: High efficiency reduces power consumption, extending the battery life of portable devices.
  • Simplified System Design: Integrated matching network simplifies integration and reduces component count.
  • Increased Reliability: Over-temperature protection enhances the reliability of the amplifier.
  • Smaller Device Size: Compact design allows for integration into smaller electronic devices.

Additional Details

The QALM9001 typically operates in the 2.4 GHz or 5 GHz frequency bands, depending on the specific application. The module's performance is characterized by parameters such as output power, gain, efficiency, and linearity, which are detailed in the product datasheet. It is crucial to refer to the datasheet for detailed specifications and application notes to ensure proper integration and optimal performance. The module is designed to meet stringent requirements in wireless communication systems, offering a balance of performance, efficiency, and reliability.

You May Also Be Interested in

Qualcomm
Lowest to €17.4992
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to €14.7479
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ €0.7470 €56.0269
175+ €0.6128 €107.2443
270+ €0.5938 €160.3251
370+ €0.5748 €212.6645
480+ €0.5557 €266.7557
640+ €0.4977 €318.4968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess