Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72240-L05172
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L05172 CAD Model

Description

Product Overview: STMicroelectronics L05172 Microcontroller

The STMicroelectronics L05172 is a cutting-edge microcontroller that integrates robust performance with power efficiency, making it an ideal choice for a wide range of applications. This product belongs to the STM32L0 series, which is renowned for its ultra-low-power 32-bit ARM Cortex-M0+ core. The L05172 is designed to deliver high functionality while maintaining minimal power consumption, thus extending the battery life of the applications it powers.

Key Features

  • Core: ARM Cortex-M0+ operating at up to 32 MHz.
  • Memory: Comes with a generous amount of Flash memory and SRAM to accommodate complex applications and processes.
  • Energy Efficiency: Features multiple low-power modes, including dynamic run and low-power run modes, to ensure optimal power management.
  • Connectivity: Offers a range of connectivity options including I2C, USART, and SPI interfaces for versatile peripheral integration.
  • ADC: Equipped with a 12-bit analog-to-digital converter with hardware oversampling, providing precise sensor readings and data acquisition.
  • Timers: Includes a variety of timers for accurate event timing and PWM output for control applications.
  • Security: Comes with built-in hardware support for CRC calculation to ensure data integrity during communication.

Applications

The L05172 microcontroller is adept at handling applications that require a balance between performance and power conservation. It is particularly well-suited for use in:

  • Portable and wearable devices
  • Energy management systems
  • Industrial sensors and controls
  • Medical monitoring equipment
  • Smart home automation

Design Support

STMicroelectronics provides extensive support for the L05172 microcontroller, including comprehensive development tools, software libraries, and documentation to facilitate design and reduce time to market. Engineers can leverage the STM32Cube ecosystem, which includes the STM32CubeMX configuration tool and STM32CubeIDE development environment, to streamline the development process.

With its combination of performance, power efficiency, and design support, the STMicroelectronics L05172 microcontroller is an exceptional choice for designers looking to create innovative, energy-conscious products.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
ECAD model for L09ESD3V3CP2
Lite-On Inc.
Need more? Email Us
ECAD model for L15ESDL3V3H4-2
STMicroelectronics
Need more? Email Us
ECAD model for L149H-1
Texas Instruments
Need more? Email Us
ECAD model for L1087MP-3.3
STMicroelectronics
PROGRAMMABLE TRANSIENT VOLTAGE SUPPRESSOR FOR SLIC PROTECTION
Need more? Email Us
ECAD model for L3121B
Toko America Inc.
Need more? Email Us
ECAD model for L34-4332-05
Lite-On Inc.
Need more? Email Us
ECAD model for L30ESD5V0C3-2 ESD5V0C3-2
PMC-Sierra
Need more? Email Us
ECAD model for L2A2787
LSI Computer Systems
Need more? Email Us
ECAD model for L2A0788(CX5520)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention