EN
  • EN
  • DE

JM38510/50606BRA

Part No JM38510/50606BRA
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description TIBPAL16R8-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1010312-JM38510/50606BRA
Ultra Librarian 3D Model Ultra Librarian JM38510/50606BRA CAD Model

Description

The JM38510/50606BRA is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular product is part of the JM38510 series, which features military-grade electronic components that are designed to meet stringent requirements for reliability and performance in harsh environments.

Key Features

  • High Reliability: The JM38510/50606BRA is built to military specifications, ensuring it can withstand extreme temperatures, vibrations, and other challenging conditions often encountered in aerospace and defense applications.
  • Precision Engineering: Texas Instruments is known for its precise engineering, and this product is no exception. It delivers consistent and accurate performance, a crucial factor for critical missions and systems.
  • Versatile Use: While designed for demanding military applications, this integrated circuit is also suitable for use in other high-reliability sectors such as medical equipment, industrial control systems, and critical infrastructure.
  • Long-Term Availability: As with many Texas Instruments components, the JM38510/50606BRA is designed for long life cycles and sustained availability, which is essential for systems requiring long-term support and maintenance.

Specifications

Parameter Value
Part Number JM38510/50606BRA
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)
Series JM38510
Mounting Type Through Hole
Operating Temperature Specified by Military Standards

In conclusion, the JM38510/50606BRA from Texas Instruments is an exemplary choice for anyone seeking a robust, high-performance integrated circuit that can operate reliably in the most demanding of conditions. Its combination of precision, durability, and versatility makes it a valuable component in any high-stakes electronic system.

You May Also Be Interested in

Amd
Need more? Email Us
Altera
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess