EN
  • EN
  • DE

JM38510/32901BCA

Part No JM38510/32901BCA
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description 54LS280 9-BIT ODD/EVEN PARITY GE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 18 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922396-JM38510/32901BCA
Ultra Librarian 3D Model Ultra Librarian JM38510/32901BCA CAD Model

Description

The JM38510/32901BCA is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and precision. This product is part of TI's military-grade offerings, designed to meet the stringent requirements of aerospace, defense, and other high-reliability applications. With its robust design, the JM38510/32901BCA ensures optimal performance even in the most demanding environments.

Key Features

  • High Reliability: Manufactured to meet military specifications, this component guarantees dependable operation under extreme conditions.
  • Wide Operating Temperature Range: Capable of functioning over a broad range of temperatures, making it suitable for various challenging applications.
  • Durable Construction: Encased in a hermetically sealed package, the JM38510/32901BCA is protected against moisture and contaminants.
  • Long-Term Availability: As part of TI's commitment to supporting legacy systems, this product is designed for extended availability, ensuring support for ongoing and future projects.

Applications

The JM38510/32901BCA is ideal for use in mission-critical applications where failure is not an option. Its typical applications include but are not limited to:

  • Avionics and onboard systems in aircraft and spacecraft
  • Naval systems such as sonar, radar, and communication equipment
  • Ground-based military equipment, including communications and electronic warfare systems
  • High-reliability industrial applications requiring extended operational life and stability

Technical Specifications

Texas Instruments provides detailed technical specifications for the JM38510/32901BCA, including electrical characteristics, pin configurations, timing diagrams, and application notes. Designers and engineers can access these resources to ensure proper integration into their systems and to take full advantage of the product's features.

Ordering and Availability

For pricing, ordering information, or to request samples of the JM38510/32901BCA, please contact Texas Instruments or an authorized distributor. Technical support and datasheets are also available online to assist with your product selection and design-in processes.

You May Also Be Interested in

Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, F/FAST
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, 12-BIT
Lowest to $2.0692
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2736 $54.5472
5+ $22.3784 $111.8920
7+ $21.6791 $151.7537
10+ $20.9797 $209.7970
13+ $20.2804 $263.6452
17+ $18.1824 $309.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess