EN
  • EN
  • DE

1N5350BRLG

Part No 1N5350BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 2.5 Ohm
Current - Reverse Leakage @ Vr 1μA @ 9.9V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 075022-1N5350BRLG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5350BRLG CAD Model

Description

Product Overview: 1N5350BRLG - ON Semiconductor

The 1N5350BRLG is a robust 5W Zener diode, designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode is specifically crafted to provide a reliable voltage regulation solution across various electronic applications. The 1N5350BRLG is a testament to ON Semiconductor's commitment to quality, offering stable and precise voltage regulation, which is essential for protecting sensitive electronic components.

Key Features

  • Voltage Regulation: The 1N5350BRLG offers a Zener voltage of 13V, making it suitable for a broad range of voltage regulation tasks within its specified tolerance.
  • Power Dissipation: With a power rating of 5W, this Zener diode can dissipate significant amounts of power, ensuring stable operation under various conditions.
  • Package: Enclosed in a sturdy and compact Axial Lead package, the 1N5350BRLG is designed for through-hole mounting, simplifying the assembly process and ensuring a solid electrical and mechanical connection.
  • Surge Capability: It has the capability to handle surge currents, making it an excellent choice for applications requiring a robust solution to transient voltage spikes.
  • Operating Temperature Range: This diode operates efficiently over a wide temperature range, from -65°C to +175°C, accommodating various environmental conditions without compromising performance.

Applications

The 1N5350BRLG is versatile and can be used in a multitude of applications, including:

  • Voltage stabilization in power supplies
  • Overvoltage protection in consumer electronics
  • Automotive and industrial electronics
  • Regulation modules in battery chargers
  • Complex integrated circuits where precise voltage control is crucial

Quality and Reliability

ON Semiconductor's 1N5350BRLG Zener diode is built to meet high-quality standards. Each component undergoes rigorous testing to ensure it meets the specified performance criteria. Customers can trust this product for consistent operation and long-term reliability in their electronic circuits.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the 1N5350BRLG is lead-free and RoHS compliant, reducing the environmental impact and making it suitable for use in eco-friendly products.

With its robust design, reliable performance, and ON Semiconductor's backing, the 1N5350BRLG Zener diode is an excellent choice for designers and engineers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7859 $51.0835
160+ $0.6448 $103.1680
245+ $0.6247 $153.0515
335+ $0.6045 $202.5075
430+ $0.5844 $251.2920
575+ $0.5239 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess