EN
  • EN
  • DE

JM38510/11202BPA

Part No JM38510/11202BPA
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM193-MIL DUAL DIFFERENTIAL COMP / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608957-JM38510/11202BPA
Ultra Librarian 3D Model Ultra Librarian JM38510/11202BPA CAD Model

Description

The Texas Instruments JM38510/11202BPA is a high-performance, precision integrated circuit that has been rigorously designed to meet the stringent requirements of military and aerospace applications. This product is part of Texas Instruments' range of reliable components that are trusted for their durability and performance in extreme conditions.

Key Features

  • Robust Quality: Manufactured to meet MIL-PRF-38535 specifications, the JM38510/11202BPA ensures top-quality performance and adherence to the highest standards of reliability.
  • High Precision: This component is engineered for precise operations, making it ideal for critical applications where accuracy is paramount.
  • Wide Operating Temperature Range: Capable of functioning effectively across a broad range of temperatures, this device is suited for use in environments with extreme thermal conditions.
  • Durable Packaging: The device comes in a hermetically sealed package, which provides excellent protection against harsh environmental factors such as moisture and dust.

Applications

The JM38510/11202BPA is versatile and can be used in a variety of high-demand applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • Spacecraft and satellite components

Technical Specifications

The technical specifications of the JM38510/11202BPA reflect its capability to perform reliably under stringent conditions:

  • Supply Voltage: The device operates within a specified voltage range, ensuring compatibility with various system power supplies.
  • Operating Temperature: The extended temperature range supports functionality in diverse environments.
  • Package Type: The hermetic package ensures longevity and protection against environmental challenges.

For detailed technical data and application notes, customers are advised to consult the official Texas Instruments datasheets and product guides.

Ordering Information

To procure the JM38510/11202BPA, customers can place an order through authorized Texas Instruments distributors. It is recommended to verify the part number and specifications before finalizing the purchase to ensure the component meets the exact requirements of the intended application.

You May Also Be Interested in

Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess