EN
  • EN
  • DE

ISO7841FDWR

Part No ISO7841FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5700VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5700Vrms Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7841
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42413-6, -296-42413-1-ND, 296-42413-2, 296-42413-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922143-ISO7841FDWR
Ultra Librarian 3D Model Ultra Librarian ISO7841FDWR CAD Model

Description

Product Overview: Texas Instruments ISO7841FDWR Digital Isolator

The ISO7841FDWR from Texas Instruments is a high-performance, quad-channel digital isolator with a robust isolation barrier that ensures operational safety and signal integrity in a wide range of industrial and telecom applications. This state-of-the-art component is designed to provide electrical isolation between low-power digital circuits and noisy environments, making it an essential device for system protection and signal integrity.

Key Features

  • High Isolation Voltage: With an isolation voltage of 5,000 Vrms for 1 minute, the ISO7841FDWR offers reliable protection against high voltage transients and surges, ensuring the safety of sensitive electronic equipment.
  • Robust Data Rates: This digital isolator supports data rates up to 100 Mbps, allowing for high-speed signal transfer without compromising on the integrity or reliability of the data.
  • Low Propagation Delay: The device features a low propagation delay, typically 11 ns, which is crucial for applications requiring fast response times and precision timing.
  • Quad-Channel Configuration: It has four independent isolation channels, which can be used in a variety of configurations, including 4/0, 3/1, 2/2, 1/3 or 0/4 (forward/reverse) channel directions, providing design flexibility.
  • Wide Temperature Range: The ISO7841FDWR operates effectively across a broad temperature range from -40°C to +125°C, suitable for harsh industrial environments.

Applications

The versatility of the ISO7841FDWR makes it ideal for a multitude of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor drives and inverters
  • Power supplies and renewable energy systems
  • Telecommunication systems

Package and Quality

Packaged in a compact 16-pin SOIC wide-body (DW) package, the ISO7841FDWR ensures a minimal footprint on PCBs, providing space-saving benefits without compromising performance. It also comes with UL, VDE, CSA, and CQC certifications, guaranteeing compliance with international safety standards. This product is a testament to Texas Instruments' commitment to providing high-quality, reliable components for advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8963 $63.5852
8+ $13.0431 $104.3448
12+ $12.6355 $151.6260
17+ $12.2279 $207.8743
22+ $11.8203 $260.0466
29+ $10.5976 $307.3304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,395 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess