EN
  • EN
  • DE

ISO7840FDWR

Part No ISO7840FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5.7KV 4CH 16SOIC / High-Performance, 8000-VPK Reinforced Quad-Channel Digital Isolator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.1ns
Rise / Fall Time (Typ) 1.7ns, 1.9ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813683-ISO7840FDWR
Ultra Librarian 3D Model Ultra Librarian ISO7840FDWR CAD Model

Description

The ISO7840FDWR by Texas Instruments is a cutting-edge, high-performance digital isolator designed to offer robust communication and signal isolation for a wide range of industrial and commercial applications. This device is a crucial component for systems that require the separation of noisy environments from sensitive circuitry, ensuring accurate and reliable data transfer between different potential levels.

Key Features

  • High Isolation Voltage: With a withstand isolation voltage of 5.7kV RMS for 1 minute, the ISO7840FDWR ensures safe electrical separation between input and output.
  • Robust Data Transfer: It supports up to 100Mbps data rate, providing high-speed communication for demanding applications.
  • Quad-Channel Isolation: Four independent isolation channels are available, each capable of bidirectional data flow, offering flexibility in system design.
  • Low Propagation Delay: The device features a typical propagation delay of 11ns, minimizing the signal transmission time across the isolator.
  • High Electromagnetic Immunity: Built to withstand high levels of electromagnetic interference and emissions, the ISO7840FDWR is suitable for harsh electrical environments.
  • Wide Temperature Range: Operating temperatures range from -40°C to +125°C, accommodating a variety of industrial conditions.
  • Fail-Safe Design: Outputs default to a high state when the input power supply is lost, ensuring predictable behavior under fault conditions.

Applications

The ISO7840FDWR is ideal for use in applications such as:

  • Industrial automation and control systems
  • Motor drives and inverters
  • Medical equipment with stringent safety requirements
  • Power supplies where electrical isolation is a necessity
  • Data communication systems requiring galvanic isolation

Package and Quality

The ISO7840FDWR comes in a compact 16-pin SOIC (Small Outline Integrated Circuit) wide-body package, making it suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this digital isolator is no exception, meeting stringent industry standards for reliability and performance.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5454 $50.1816
10+ $10.2937 $102.9370
16+ $9.9720 $159.5520
21+ $9.6504 $202.6584
27+ $9.3287 $251.8749
36+ $8.3636 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess