EN
  • EN
  • DE

M27C4002-80XF1

Part No M27C4002-80XF1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 4MBIT 80NS 40CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 4Mb (256K x 16)
Access Time 80ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 40-CDIP Frit Seal with Window
Win Source Part Number 072801-M27C4002-80XF1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C4002-80XF1 CAD Model

Description

STMicroelectronics M27C4002-80XF1 EPROM

The M27C4002-80XF1 is a high-speed 4 Mbit (4,194,304 bits) UV erasable and programmable read-only memory (EPROM) device produced by STMicroelectronics. This memory component is designed to offer a combination of high density, fast access time, and simple integration into a variety of high-performance applications. The M27C4002-80XF1 is an ideal choice for embedded systems that require reliable and durable non-volatile memory storage.

The device is organized as 256K by 16 bits, which allows for efficient memory management and easy interfacing with 16-bit microprocessors. The access time of 80ns (nanoseconds) enables quick data retrieval, making the M27C4002-80XF1 suitable for applications that demand high-speed operations.

One of the key features of this EPROM is its UV erasable window, which allows users to erase the entire chip by exposing it to ultraviolet light. This erasure capability provides flexibility for development, testing, and updating firmware or application code. Once the data is erased, the device can be reprogrammed, making it a reusable and cost-effective solution for prototyping and small production runs.

The M27C4002-80XF1 operates within a supply voltage range of 4.5V to 5.5V, which is standard for 5V logic families, ensuring compatibility with a wide range of existing systems. The programming voltage is 12.75V ± 0.25V, which is applied to the VPP pin during the programming sequence.

For data protection, the M27C4002-80XF1 features a programming lockout mode, which prevents accidental programming or erasure. This is particularly useful in environments where data integrity is a priority. Additionally, the device is offered in a 44-pin Ceramic DIP (Dual In-line Package) with a transparent lid, which not only facilitates UV erasure but also provides robust physical protection for the chip's delicate internal circuitry.

In summary, the STMicroelectronics M27C4002-80XF1 EPROM is a versatile and reliable memory solution that combines large storage capacity, fast access times, and the ability to be erased and reprogrammed multiple times. Its compatibility with 16-bit microprocessors and standard voltage levels makes it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $4.8972
Winbond Electronics
64K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 64KBIT 200NS 28CDIP
Lowest to $4.7584
STMicroelectronics
IC EPROM UV 4MBIT 150NS 32CDIP
Lowest to $4.3224
Fairchild/ON Semiconductor
262,144-Bit (32K x 8) High Performance CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 45NS 32CDIP
Lowest to $5.0427
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
131,072 x 8 HIGH-SPEED CMOS EPROM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess