EN
  • EN
  • DE

NCP1611BDR2G

Part No NCP1611BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCFF/CRM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) - 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCP1611
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1611BDR2GOSTR, NCP1611BDR2GOSCT, NCP1611BDR2GOSDKR, NCP1611BDR2G-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886916-NCP1611BDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1611BDR2G CAD Model

Description

ON Semiconductor NCP1611BDR2G Power Factor Correction Controller

The NCP1611BDR2G is a cutting-edge power factor correction (PFC) controller designed and manufactured by ON Semiconductor. This device is specifically engineered to enhance the power factor of electronic systems, ensuring that they operate more efficiently and in compliance with regulatory standards. The NCP1611BDR2G is particularly suitable for applications that demand a high level of energy efficiency, such as LED lighting, flat-panel televisions, and other consumer electronics, as well as industrial and power supply units.

This PFC controller is based on a Continuous Conduction Mode (CCM) operation, which provides superior performance by minimizing power loss and improving the overall efficiency of the system. The NCP1611BDR2G integrates a range of features that simplify the design of power circuits, including an adjustable output overvoltage protection, an open-loop protection, and a brown-out detection capability. These protections ensure the longevity and reliability of the application it serves.

The device is housed in a compact SOIC-8 package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance or functionality, as it boasts a wide operating voltage range and a low startup current. The NCP1611BDR2G's frequency foldback feature reduces acoustic noise and electromagnetic interference (EMI), which is critical for maintaining the performance and integrity of sensitive electronic equipment.

ON Semiconductor's NCP1611BDR2G also features an internal high-voltage startup source, which contributes to the reduction of external components required for the PFC stage, thereby simplifying the overall design and reducing the bill of materials costs. Additionally, its leading-edge current mode control provides excellent input voltage rejection and fast transient response, further enhancing the stability and efficiency of the power management system.

In summary, the NCP1611BDR2G from ON Semiconductor is a robust and efficient solution for power factor correction. It is designed to meet the rigorous demands of modern electronic devices, ensuring energy savings, regulatory compliance, and improved power quality for a wide array of applications.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6928 $50.7840
75+ $1.3889 $104.1675
115+ $1.3455 $154.7325
155+ $1.3021 $201.8255
200+ $1.2587 $251.7400
270+ $1.1285 $304.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,068 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess