EN
  • EN
  • DE

ISO7840DWW

Part No ISO7840DWW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5700VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169006-ISO7840DWW
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Data Rate 100Mbps
Ultra Librarian 3D Model Ultra Librarian ISO7840DWW CAD Model

Description

The ISO7840DWW is a state-of-the-art, high-performance, quad-channel digital isolator designed and manufactured by Texas Instruments. This robust component provides galvanic isolation up to 5.7 kVRMS for 1 minute per UL 1577 and has an operational insulation voltage of 1.5 kVrms (min). It is ideal for a variety of applications including industrial automation, motor control, medical equipment, and power supplies.

With its four isolated channels, the ISO7840DWW offers two forward and two reverse-direction channels, making it versatile for bidirectional communication. It boasts a high data rate of up to 100 Mbps, ensuring swift and reliable data transfer with low propagation delays of typically 16 ns. This high level of performance does not compromise the power efficiency, as the ISO7840DWW operates with low power consumption.

The device incorporates Texas Instruments' edge-rate controlled, low emissions technology which minimizes emissions and reduces the need for external filtering. This makes the ISO7840DWW an excellent choice for noise-sensitive applications. Additionally, it is compatible with 3.3V or 5V supply levels, which allows for easy integration into existing systems without the need for additional level shifting.

The ISO7840DWW is offered in a wide-body 16-pin SOIC package, providing increased creepage and clearance necessary for reliable operation in high-voltage applications. Its robust design ensures it can operate over a wide temperature range of -40°C to +125°C, making it suitable for harsh environments.

Safety and reliability are paramount for Texas Instruments, and the ISO7840DWW comes with fail-safe features that ensure a logic high output if the input power is lost, further enhancing its reliability. It is also certified with reinforced insulation according to VDE V 0884-11 and is compliant with CSA, IEC 60950-1, IEC 61010-1, and IEC 60601-1 end equipment standards, ensuring it meets the stringent requirements for worldwide applications.

In summary, the ISO7840DWW from Texas Instruments is a high-quality, feature-rich digital isolator that provides superior isolation and performance for critical applications where data integrity and reliability are non-negotiable.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5068 $52.5340
12+ $8.6210 $103.4520
18+ $8.3516 $150.3288
25+ $8.0822 $202.0550
32+ $7.8128 $250.0096
43+ $7.0046 $301.1978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 465 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess