NXP TDA8007BHL/C2 Smart Card Interface IC
The TDA8007BHL/C2 from NXP Semiconductors is a state-of-the-art integrated circuit designed for interfacing with smart cards in accordance with ISO 7816 standards. This sophisticated IC is particularly suitable for applications in point-of-sale terminals, security systems, and any other smart card reader solutions. Its flexibility makes it a prime choice for developers looking to integrate smart card technology into their systems.
Key Features:
- Multi-Card Support: The TDA8007BHL/C2 can interface with up to eight smart cards simultaneously, providing exceptional versatility for multi-card applications.
- High Integration: This IC integrates all the necessary functions for smart card interfacing, including supply voltage generation, card activation and deactivation sequences, and protection features against ESD, short-circuit, and thermal events.
- Communication Protocols: It supports both T=0 and T=1 communication protocols, ensuring compatibility with a wide range of smart card types.
- Low Power Consumption: Designed with power efficiency in mind, the TDA8007BHL/C2 maintains low power consumption during operation, making it suitable for power-sensitive applications.
- Security: The device includes dedicated hardware features for secure authentication and data transfer, enhancing the security of transactions and sensitive data exchanges.
Technical Specifications:
- Supply Voltage: 4.5 V to 5.5 V
- Operating Temperature Range: -20°C to +85°C
- Package: LQFP44 (Low-profile Quad Flat Package)
- ESD Protection: 6 kV on card contacts
The TDA8007BHL/C2's robust design ensures long-term reliability and compliance with the latest smart card interface standards. Its comprehensive feature set and ease of integration make it an ideal choice for developers and manufacturers looking to enhance their systems with smart card functionality.
Whether you are designing a new point-of-sale system, upgrading a security infrastructure, or developing other smart card-enabled devices, the TDA8007BHL/C2 offers the performance, security, and reliability you need to build a state-of-the-art solution.