EN
  • EN
  • DE

ISO7831FDWR

Part No ISO7831FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5700VRMS 3CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5700Vrms Channel 100Mbps 70kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7831
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49660-2, 296-49660-1, 296-49660-6, ISO7831FDWR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922142-ISO7831FDWR
Ultra Librarian 3D Model Ultra Librarian ISO7831FDWR CAD Model

Description

Introducing the ISO7831FDWR Digital Isolator from Texas Instruments

The ISO7831FDWR is a state-of-the-art digital isolator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This robust component is engineered to provide high-capacity isolation between circuits, ensuring signal integrity and protection against high-voltage transients. With its advanced features and reliable performance, the ISO7831FDWR is an ideal choice for a wide range of industrial, medical, and other applications where isolation is a critical requirement.

Key Features and Benefits

  • High Isolation Voltage: The ISO7831FDWR offers an impressive isolation voltage of 5000 Vrms for 1 minute, providing a high degree of protection for sensitive circuitry.
  • Triple-Channel Isolation: This component has three isolated channels, which can be used in various configurations such as two forward and one reverse-direction channels, enhancing design flexibility.
  • Low Power Consumption: It operates with low power consumption, making it suitable for power-sensitive applications.
  • High-Speed Operation: With a signaling rate of up to 100 Mbps, the ISO7831FDWR is capable of high-speed data transfer, ensuring minimal signal delay across the isolation barrier.
  • Robust Electromagnetic Compatibility (EMC): The device features low emissions and high immunity to electromagnetic interference, maintaining signal integrity in noisy environments.
  • Wide Temperature Range: It operates over a wide temperature range of -40°C to +125°C, ensuring reliability in harsh conditions.
  • Fail-Safe Design: The ISO7831FDWR incorporates fail-safe logic, which ensures that the output defaults to a known state if the input power is lost.

Applications

The versatility of the ISO7831FDWR makes it suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI, I2C, or UART interfaces
  • Motor control circuits
  • Power supply and management systems

With its advanced isolation technology, the ISO7831FDWR by Texas Instruments is a reliable and efficient solution for systems requiring high voltage isolation and data integrity. This digital isolator is available in a compact 16-pin SOIC package, making it suitable for space-constrained applications while providing the high-performance isolation necessary for modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4990 $52.4930
17+ $6.1530 $104.6010
26+ $5.9607 $154.9782
35+ $5.7684 $201.8940
45+ $5.5762 $250.9290
61+ $4.9993 $304.9573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess