The ADUM6401CRIZ is a state-of-the-art USB digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component provides reliable isolation for USB 2.0 compatible connections, ensuring safety and signal integrity in a wide range of applications, including industrial control systems, medical equipment, and any other applications requiring USB data transfer with electrical isolation.
Key Features
- High-Speed Data Transfer: The ADUM6401CRIZ supports full-speed USB data rates of 12 Mbps, making it suitable for a variety of high-speed data isolation needs.
- Integrated Isolation: With integrated iCoupler® technology, this device offers 2.5 kV RMS isolation for 1 minute, providing safety and protection against high voltage spikes and ground loops.
- Robust Design: The device comes in a compact, 16-lead SOIC package, ensuring a minimal footprint on PCBs and ease of integration into existing designs.
- Power Efficiency: It features low power operation, which is particularly important in power-sensitive applications.
- EMC Compliance: The isolator is designed to meet stringent EMC requirements, ensuring reliable performance in electrically noisy environments.
Applications
The ADUM6401CRIZ is versatile and can be used in various applications, including:
- Industrial Control Systems
- PC Peripheral Interfaces
- Medical Equipment Isolation
- Isolated USB Hub, Mouse, or Keyboard Connections
Product Specifications
Below are some of the technical specifications of the ADUM6401CRIZ:
- Package Type: 16-lead SOIC
- Operating Temperature Range: -40°C to +105°C
- Isolation Voltage: 2.5 kV RMS for 1 minute
- Data Rate: Full Speed (12 Mbps)
The ADUM6401CRIZ is a reliable solution for those seeking to incorporate USB isolation in their designs, combining high-speed data transfer capabilities with robust isolation and power efficiency. Analog Devices Inc.'s commitment to quality ensures that this isolator meets the highest standards for performance and durability.