EN
  • EN
  • DE

ISO7741QDWWRQ1

Part No ISO7741QDWWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTO DGT ISO 4CH WIDE DWW PKG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001227-ISO7741QDWWRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Data Rate 100Mbps
Ultra Librarian 3D Model Ultra Librarian ISO7741QDWWRQ1 CAD Model

Description

ISO7741QDWWRQ1 High-Speed, Quad-Channel Digital Isolator

The ISO7741QDWWRQ1 is a cutting-edge, high-speed, quad-channel digital isolator manufactured by Texas Instruments, designed to provide robust signal isolation in a variety of industrial and automotive applications. This device is part of Texas Instruments' extensive family of isolation products, which are known for their reliability and performance in challenging environments.

Featuring four isolated channels with two forward and two reverse-direction channels, the ISO7741QDWWRQ1 ensures a bidirectional data flow, making it highly versatile for data communication across isolation barriers. With a data rate of up to 100 Mbps, this digital isolator facilitates rapid data transfer while maintaining signal integrity, even in the presence of electrical noise and transient voltage spikes commonly found in industrial settings.

The ISO7741QDWWRQ1 is engineered with Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier, providing a high isolation voltage of 5000 Vrms for 1 minute per UL 1577. This robust isolation helps safeguard sensitive electronic components from high-voltage environments, enhancing system safety and longevity. Additionally, the device is qualified for automotive applications, meeting the stringent AEC-Q100 Grade 1 standards, which ensures operation in extreme temperature ranges from -40°C to +125°C.

One of the key features of the ISO7741QDWWRQ1 is its low power consumption, making it suitable for energy-sensitive applications. It also exhibits low propagation delay and high timing accuracy, which are critical for synchronized data transfer and control operations. The device comes in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, minimizing board space and simplifying the design process.

Furthermore, the ISO7741QDWWRQ1 is equipped with fail-safe design features that ensure a default output state if the input power is lost, thereby enhancing the system's reliability. Its integrated noise filters on the inputs provide additional protection against transient noise and glitches, ensuring clean and stable operation.

In summary, the ISO7741QDWWRQ1 from Texas Instruments is an ideal solution for designers looking for a high-performance, reliable, and automotive-grade digital isolator. Its advanced features and robust design make it suitable for a wide range of applications, including but not limited to industrial automation, motor control, and electric vehicles.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6726 $51.4164
34+ $3.0134 $102.4556
52+ $2.9192 $151.7984
71+ $2.8251 $200.5821
92+ $2.7309 $251.2428
123+ $2.4484 $301.1532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,824 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess