Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.4pF @ 35V, 1MHz
Resistance @ If, F 7 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 100mW
Temperature Range - Operating 125°C (TJ)
Case / Package UMD3
Win Source Part Number 027457-RN739FT106
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN739FT106 CAD Model

Description

The Rohm Semiconductor RN739FT106 is a PIN - 1 Pair Series Connection diode with a maximum peak reverse voltage of 50V and a current rating of 50mA.

  • Capacitance: 0.4pF @ 35V, 1MHz
  • Resistance: 7 Ohm @ 10mA, 100MHz
  • Power Dissipation: 100mW
  • Case/Package: UMD3
  • Supply and Demand: balanced.

You May Also Be Interested in

M/A-Com Technology Solutions
Low Thermal Resistance
Lowest to $8.2822
ECAD model for MA4P504-1072
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT23-3
Need more? Email Us
ECAD model for HSMS-2822-BLKG
Leshan Radio
Silicon PIN diode
Need more? Email Us
ECAD model for BAP63-03
M/A-Com Technology Solutions
DIODE,PIN,CHIP, C12 / RF Diode PIN - Single 400V Die
Lowest to $14.3427
ECAD model for MPN7420-C12
Skyworks Solutions Inc.
Surface Mount Mixer and Detector Schottky Diodes
Need more? Email Us
ECAD model for SMS7630-079
M/A-Com Technology Solutions
Silicon PIN Chips | RF DIODE PIN 100V DIE
Lowest to $3.5528
ECAD model for MA4P161-134
M/A-Com Technology Solutions
SCHOTTKY DIODE,GAAS-CHIP-PACKAGE
Lowest to $16.9333
ECAD model for SMGS11
Broadcom Limited
RF DIODE PIN 200V 250MW SOT23-3 / RF Diode PIN - 1 Pair Common Anode 200V 1 A 250 mW SOT-23-3
Lowest to $4.7527
ECAD model for HSMP-3833-BLKG
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Need more? Email Us
ECAD model for HMPP-3890-TR1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8766 $52.5960
140+ $0.7193 $100.7020
220+ $0.6968 $153.2960
300+ $0.6743 $202.2900
385+ $0.6518 $250.9430
515+ $0.5844 $300.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention