EN
  • EN
  • DE

ADUM3154BRSZ-RL7

Part No ADUM3154BRSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 3750VRMS 4CH SPI 20SSOP / SPI Digital Isolator 3750Vrms 4 Channel 34Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®, SPIsolator™
Package Tape & Reel
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 34Mbps
Propagation Delay tpLH / tpHL (Max) 14ns, 14ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADUM3154
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351607-ADUM3154BRSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3154BRSZ-RL7 CAD Model

Description

The ADUM3154BRSZ-RL7 is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of the ADuM315x family of SPIsolator™ Interface Isolators designed to enhance the performance and reliability of systems by providing robust SPI (Serial Peripheral Interface) signal isolation.

Key Features

  • Enhanced Isolation: The device incorporates Analog Devices' patented iCoupler® and isoPower® technology, providing reinforced insulation and isolation of up to 3.75 kV RMS.
  • High Data Rates: Capable of supporting SPI clock speeds up to 17 MHz, the ADUM3154BRSZ-RL7 is suitable for high-speed applications.
  • Flexible Channel Configuration: Offers four isolation channels that can be configured as three forward and one reverse, or two forward and two reverse channels, depending on the application requirements.
  • Low Propagation Delay: The device ensures quick data transfer with propagation delays as low as 16 ns, minimizing the time lag in communication.
  • Robust Operation: With its high common-mode transient immunity of >25 kV/μs, the ADUM3154BRSZ-RL7 ensures stable operation in electrically noisy environments.

Applications

The ADUM3154BRSZ-RL7 is ideal for a wide range of applications where data integrity and isolation are critical. It is commonly used in:

  • Industrial Automation
  • Motor Control Systems
  • Medical Equipment
  • Power Supply Control
  • Automotive Systems

Package and Availability

This isolator comes in a compact, surface-mount 16-lead SOIC package, denoted by the 'RSZ' suffix in its part number, and is available in tape and reel form ('RL7' suffix) for automated assembly processes. The ADUM3154BRSZ-RL7 is designed to meet stringent industrial temperature ranges, operating effectively between -40°C to +125°C, making it a versatile choice for challenging environments.

With the ADUM3154BRSZ-RL7, Analog Devices Inc. continues to demonstrate its commitment to providing advanced isolation solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2788 $61.3940
10+ $10.0749 $100.7490
16+ $9.7601 $156.1616
22+ $9.4452 $207.7944
28+ $9.1304 $255.6512
37+ $8.1859 $302.8783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess