EN
  • EN
  • DE

ISO7140CCDBQ

Part No ISO7140CCDBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 35ns, 35ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SSOP
Win Source Part Number 1049068-ISO7140CCDBQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7140CCDBQ CAD Model

Description

Overview of Texas Instruments ISO7140CCDBQ

The ISO7140CCDBQ is a robust, high-performance quad-channel digital isolator from Texas Instruments (TI), designed to offer excellent signal integrity and isolation for a wide range of applications. This component is part of TI's ISO714x family of isolators that utilize silicon dioxide (SiO2) as an insulating material to achieve high electromagnetic immunity and low emissions while maintaining signal integrity.

Key Features

  • Isolation Rating: The ISO7140CCDBQ provides an isolation rating of 3000 VRMS for 1 minute per UL 1577, ensuring reliable operation in electrically noisy environments.
  • Channel Configuration: It features a quad-channel configuration with two forward and two reverse-direction channels, which makes it versatile for bidirectional communication.
  • Data Rate: With a data rate of up to 25 Mbps, it can support high-speed digital signals without significant signal degradation.
  • Low Power Consumption: It is designed for energy efficiency, with low power consumption that is critical for power-sensitive applications.
  • Wide Operating Temperature Range: The device operates reliably over an extended temperature range of -40°C to +125°C, suitable for industrial applications.
  • Robustness: The ISO7140CCDBQ is characterized for partial discharge performance to provide a longer lifespan and reliable performance under varying conditions.

Applications

The ISO7140CCDBQ is ideal for use in various applications that require high-voltage isolation and noise immunity, such as:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Motor control circuits
  • Isolated power supplies
  • Isolated SPI, I2C, or UART interfaces

Package and Quality

The ISO7140CCDBQ comes in a compact 16-pin SSOP (Shrink Small Outline Package) that is optimized for space-constrained applications. It is also RoHS compliant and meets the requirements of major industry standards for quality and reliability, ensuring that it can be used in a wide range of commercial and industrial products with confidence.

For engineers and designers looking for a reliable isolation solution, the ISO7140CCDBQ from Texas Instruments offers an excellent balance of performance, power efficiency, and versatility, making it a top choice for isolating sensitive circuits from potential harm.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3370 $53.3700
23+ $4.3791 $100.7193
36+ $4.2423 $152.7228
49+ $4.1054 $201.1646
63+ $3.9686 $250.0218
85+ $3.5580 $302.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,272 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess