EN
  • EN
  • DE

ISO7021DR

Part No ISO7021DR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DGTL ISO 3000VRMS 2CH GP 8SOIC  /  General Purpose Digital Isolator 3000Vrms 2 Channel 4Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 4Mbps
Propagation Delay tpLH / tpHL (Max) 165ns, 165ns
Pulse Width Distortion (Max) 10ns
Rise / Fall Time (Typ) 5ns, 5ns
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7021
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO7021DRCT,296-ISO7021DRTR,296-ISO7021DRDKR
Standard Package 2,500
Win Source Part Number 990607-ISO7021DR
Ultra Librarian 3D Model Ultra Librarian ISO7021DR CAD Model

Description

The ISO7021DR is a state-of-the-art digital isolator designed by Texas Instruments, renowned for its exceptional performance in providing electrical isolation in various digital communication systems. This component is a part of the ISO7021 family, which is known for its high reliability and robustness in industrial applications.

Key Features

  • Signal Isolation: The ISO7021DR offers signal isolation up to 3000 VRMS for 1 minute per UL1577 and VDE V 0884-10 standards, ensuring the safety and integrity of electronic systems.
  • Data Rate: With support for up to 100 Mbps, it is ideal for high-speed communication that requires quick and accurate data transfer.
  • Low Power Consumption: This device operates with low power consumption, making it suitable for power-sensitive applications.
  • Robustness: The ISO7021DR is designed to withstand harsh industrial environments, featuring an operational temperature range from -40°C to +125°C.
  • Integration: It comes in a compact SOIC-8 package, which allows for easy integration into PCB designs while saving space.

Applications

The ISO7021DR is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Motor control circuits
  • Data communication for field instruments
  • Medical equipment with stringent isolation requirements
  • Isolated power supplies

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the ISO7021DR is no exception. It is manufactured with a focus on reliability, ensuring long-term performance and stability in a variety of applications. The device also complies with relevant industry standards, providing designers with the confidence to incorporate it into their systems.

For more detailed information, technical specifications, and support resources, please visit the Texas Instruments official website or consult the ISO7021DR datasheet.

You May Also Be Interested in

VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1053 $53.3689
30+ $3.3685 $101.0550
46+ $3.2632 $150.1072
64+ $3.1579 $202.1056
82+ $3.0527 $250.3214
110+ $2.7369 $301.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,450 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess